Search
Filters

APXE2R5ARA391MF61G

Part No : APXE2R5ARA391MF61G
Manufacturer : United Chemi-Con
Catalog : Aluminum - Polymer Capacitors
Description : CAP ALUM POLY 390UF 20% 2.5V SMD
rohs
Rated 5/5 based on 1 customer reviews
Availability (In-stock): 133,600 pieces
Shipped from : HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Categories Capacitors
Manufacturer United Chemi-Con
Packaging Reel - TR
Status Active
Type Polymer
Capacitance 390μF
Tolerance ±20%
Voltage Rating 2.5V
ESR 15 mOhm
Lifetime @ Temp. 2000 Hrs @ 105°C
Temperature Range - Operating -55°C to 105°C
Applications General Purpose
Ripple Current - High Frequency 3.16A @ 100kHz
Height - Seated (Max) 0.228" (5.80mm)
Surface Mount Land Size 0.260" L x 0.260" W (6.60mm x 6.60mm)
Mounting SMD (SMT)
Dimension Radial, Can - SMD
Win Source Part Number 010191-APXE2R5ARA391MF61G
Popularity Medium
Fake Threat In the Open Market 82 pct.
Supply and Demand Status Sufficient
United Chemi-Con APXE2R5ARA391MF61G is available at WIN SOURCE. Please review product page below for detailed information, including APXE2R5ARA391MF61G price, datasheets, in-stock availability, technical difficulties. Quickly Enter the access of compare list to find replaceable electronic parts. Want to gain comprehensive data for APXE2R5ARA391MF61G to optimize the supply chain (include cross references, lifecycle, parametric, counterfeit risk, obsolescence management forecasts), please contact to our Tech-supports team.
Products specifications
ECAD Module
Categories Capacitors
Manufacturer United Chemi-Con
Packaging Reel - TR
Status Active
Type Polymer
Capacitance 390μF
Tolerance ±20%
Voltage Rating 2.5V
ESR 15 mOhm
Lifetime @ Temp. 2000 Hrs @ 105°C
Temperature Range - Operating -55°C to 105°C
Applications General Purpose
Ripple Current - High Frequency 3.16A @ 100kHz
Height - Seated (Max) 0.228" (5.80mm)
Surface Mount Land Size 0.260" L x 0.260" W (6.60mm x 6.60mm)
Mounting SMD (SMT)
Dimension Radial, Can - SMD
Win Source Part Number 010191-APXE2R5ARA391MF61G
Popularity Medium
Fake Threat In the Open Market 82 pct.
Supply and Demand Status Sufficient
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for APXE2R5ARA391MF61G
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
APXE2R5ARA391MF61G Price

APXE2R5ARA391MF61G Datasheet
APXE2R5ARA391MF61G Application

APXE2R5ARA391MF61G Replacement
APXE2R5ARA391MF61G Pdf

APXE2R5ARA391MF61G Pinout
APXE2R5ARA391MF61G Image

APXE2R5ARA391MF61G Picture
APXE2R5ARA391MF61G In Stock

APXE2R5ARA391MF61G Distributor
APXE2R5ARA391MF61G Aluminum - Polymer Capacitors

Image
Mfr.Part No
Description
Stock
2-input NAND gate; open drain
2400
Multilayer Chip Inductors
400
MOSFET N-CH 55V 21A TO220FP
41
Voltage regulator diodes
7550

Top Sellers