Search
Filters

M83723/72A1407N

Part No : M83723/72A1407N
Catalog : Circular Connectors
Description : CONN RCPT 7POS WALL MT W/PINS
Rohs State : Need to verify
Rated 5/5 based on 1 customer reviews
Availability (In-stock): 124 pieces
Shipped from : HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Categories Connectors, Interconnects
Manufacturer Amphenol Aerospace Operations
Series Military, MIL-DTL-83723 Series III
Packaging Bulk
Connector Type Receptacle, Male Pins
Number of Positions 7
Shell Size - Insert 14-7
Mounting Panel Mount, Flange
Termination Crimp
Fastening Type Bayonet Lock
Orientation N (Normal)
Ingress Protection Environment Resistant
Shell Material, Finish Aluminum, Anodized Black Plated
Contact Finish Gold
Current Rating 13A
Contact Finish Thickness 50μin (1.27μm)
Operating Temperature Range -65°C ~ 200°C
Win Source Part Number 766633-M83723/72A1407N
Popularity Medium
Fake Threat In the Open Market 57 pct.
Supply and Demand Status Limited
Amphenol Aerospace Operations M83723/72A1407N is available at WIN SOURCE. Please review product page below for detailed information, including M83723/72A1407N price, datasheets, in-stock availability, technical difficulties. Quickly Enter the access of compare list to find replaceable electronic parts. Want to gain comprehensive data for M83723/72A1407N to optimize the supply chain (include cross references, lifecycle, parametric, counterfeit risk, obsolescence management forecasts), please contact to our Tech-supports team.
Products specifications
Categories Connectors, Interconnects
Manufacturer Amphenol Aerospace Operations
Series Military, MIL-DTL-83723 Series III
Packaging Bulk
Connector Type Receptacle, Male Pins
Number of Positions 7
Shell Size - Insert 14-7
Mounting Panel Mount, Flange
Termination Crimp
Fastening Type Bayonet Lock
Orientation N (Normal)
Ingress Protection Environment Resistant
Shell Material, Finish Aluminum, Anodized Black Plated
Contact Finish Gold
Current Rating 13A
Contact Finish Thickness 50μin (1.27μm)
Operating Temperature Range -65°C ~ 200°C
Win Source Part Number 766633-M83723/72A1407N
Popularity Medium
Fake Threat In the Open Market 57 pct.
Supply and Demand Status Limited
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for M83723/72A1407N
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
M83723/72A1407N Price

M83723/72A1407N Datasheet
M83723/72A1407N Application

M83723/72A1407N Replacement
M83723/72A1407N Pdf

M83723/72A1407N Pinout
M83723/72A1407N Image

M83723/72A1407N Picture
M83723/72A1407N In Stock

M83723/72A1407N Distributor
M83723/72A1407N Circular Connectors

Image
Mfr.Part No
Description
Stock
FIXED IND 3.3UH 730MA 240 MOHM
250
DIODE GEN PURP 500V 16A TO220AC
262
Hex inverter
26101
DUAL FULL-BRIDGE PWM MOTOR DRIVER
1
3+1 Dual Output Digital Multi-Phase Controller
1
IC OP AMP GP 1.4MHZ RR SC70-5
2410
CAP ARRAY 220PF 50V JB 0805
200