Search
Filters

YR1001500000G

Part No : YR1001500000G
Manufacturer : Amphenol Anytek
Catalog : Terminal Blocks
Description : 500 TB RISING CLAMP 180D
rohs
Rated 5/5 based on 1 customer reviews
Availability (In-stock): 7,264 pieces
Shipped from : HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Categories Connectors, Interconnects
Manufacturer Amphenol Anytek
Packaging Bulk
Status Active
Number of Levels 1
Positions Per Level 10
Pitch 0.197" (5.00mm)
Mating Orientation Horizontal with Board
Current 10A
Voltage 300V
Wire Gauge 12-24 AWG
Mounting Through Hole
Wire Termination Screw - Rising Cage Clamp
Features High Wire Entry Level, Interlocking (Side)
Color Green
Temperature Range - Operating -40°C to 115°C
Housing Material Thermoplastic
Clamp Material - Plating Brass - Nickel Plated
Screw Material - Plating Steel - Zinc Plated
Screw Thread M2.5
Win Source Part Number 1119750-YR1001500000G
Popularity Medium
Fake Threat In the Open Market 68 pct.
Supply and Demand Status Balance
Amphenol Anytek YR1001500000G is available at WIN SOURCE. Please review product page below for detailed information, including YR1001500000G price, datasheets, in-stock availability, technical difficulties. Quickly Enter the access of compare list to find replaceable electronic parts. Want to gain comprehensive data for YR1001500000G to optimize the supply chain (include cross references, lifecycle, parametric, counterfeit risk, obsolescence management forecasts), please contact to our Tech-supports team.
Products specifications
ECAD Module
Categories Connectors, Interconnects
Manufacturer Amphenol Anytek
Packaging Bulk
Status Active
Number of Levels 1
Positions Per Level 10
Pitch 0.197" (5.00mm)
Mating Orientation Horizontal with Board
Current 10A
Voltage 300V
Wire Gauge 12-24 AWG
Mounting Through Hole
Wire Termination Screw - Rising Cage Clamp
Features High Wire Entry Level, Interlocking (Side)
Color Green
Temperature Range - Operating -40°C to 115°C
Housing Material Thermoplastic
Clamp Material - Plating Brass - Nickel Plated
Screw Material - Plating Steel - Zinc Plated
Screw Thread M2.5
Win Source Part Number 1119750-YR1001500000G
Popularity Medium
Fake Threat In the Open Market 68 pct.
Supply and Demand Status Balance
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for YR1001500000G
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
YR1001500000G Price

YR1001500000G Datasheet
YR1001500000G Application

YR1001500000G Replacement
YR1001500000G Pdf

YR1001500000G Pinout
YR1001500000G Image

YR1001500000G Picture
YR1001500000G In Stock

YR1001500000G Distributor
YR1001500000G Terminal Blocks

Image
Mfr.Part No
Description
Stock
HIGH PERFORMANCE JFET INPUT OPERATIONAL AMPLIFIERS
23
IC OPAMP GP 1.5MHZ 8VSSOP
87
IC A/D CONV 16BIT SAMPLNG 28SSOP
18
MOSFET N-CH 30V 84A LFPAK
293
E2POT™ Nonvolatile Digital Potentiometer | IC DGTL POT 50KOHM 100TAP 8DIP
5

Top Sellers