Search
Filters

FCC17E09SB280

Part No : FCC17E09SB280
Catalog : D - Sub Connectors
Description : CONN D-SUB RCPT 9POS R/A SOLDER
rohs
Rated 5/5 based on 1 customer reviews
Availability (In-stock): 55,106 pieces
Shipped from : HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Categories Connectors, Interconnects
Manufacturer Amphenol Commercial Products
Packaging Bulk
Status Active
Connector Style D-Sub
Connector Type Receptacle, Female Sockets
Number of Positions 9
Number of Rows 2
Shell Size, Connector Layout 1 (DE, E)
Contact Type Signal
Mounting Through Hole, Right Angle
Flange Feature Housing/Shell (Unthreaded)
Termination Solder
Features Board Lock, Filter
Shell Material, Finish Steel, Tin Plated
Contact Finish Gold
Contact Finish Thickness 15μin (0.38μm)
Material Flammability Rating UL94 V-0
Temperature Range - Operating -40°C to 85°C
Voltage Rating 200V
Current Rating 5A
Color Black
Contact Form Machined
Housing Material Thermoplastic
Backset Spacing 0.405" (10.29mm)
Win Source Part Number 1094483-FCC17E09SB280
Popularity Medium
Fake Threat In the Open Market 62 pct.
Supply and Demand Status Sufficient
The FCC17E09SB280 is defined as D - Sub Connectors ,included in Connectors,Interconnects group. The designer and manufactured of FCC17E09SB280 is Amphenol Commercial Products. It is available in WIN SOURCE PHI warehouse. The storage code of FCC17E09SB280 is 511201. More detailed data for FCC17E09SB280, feel free to contact us.
Products specifications
Categories Connectors, Interconnects
Manufacturer Amphenol Commercial Products
Packaging Bulk
Status Active
Connector Style D-Sub
Connector Type Receptacle, Female Sockets
Number of Positions 9
Number of Rows 2
Shell Size, Connector Layout 1 (DE, E)
Contact Type Signal
Mounting Through Hole, Right Angle
Flange Feature Housing/Shell (Unthreaded)
Termination Solder
Features Board Lock, Filter
Shell Material, Finish Steel, Tin Plated
Contact Finish Gold
Contact Finish Thickness 15μin (0.38μm)
Material Flammability Rating UL94 V-0
Temperature Range - Operating -40°C to 85°C
Voltage Rating 200V
Current Rating 5A
Color Black
Contact Form Machined
Housing Material Thermoplastic
Backset Spacing 0.405" (10.29mm)
Win Source Part Number 1094483-FCC17E09SB280
Popularity Medium
Fake Threat In the Open Market 62 pct.
Supply and Demand Status Sufficient
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for FCC17E09SB280
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
FCC17E09SB280 Price

FCC17E09SB280 Datasheet
FCC17E09SB280 Application

FCC17E09SB280 Replacement
FCC17E09SB280 Pdf

FCC17E09SB280 Pinout
FCC17E09SB280 Image

FCC17E09SB280 Picture
FCC17E09SB280 In Stock

FCC17E09SB280 Distributor
FCC17E09SB280 D - Sub Connectors

Image
Mfr.Part No
Description
Stock
FIXED IND 47UH 2.5A 100 MOHM SMD
200
IC REG LDO 6V 0.5A TO220AB
119
IC CPLD 128MC 7NS 100VQFP
3
I2C-bus repeater
9017
LED AMBER CLEAR 3MM ROUND T/H
26
CAP CER 10PF 250V C0G/NP0 0805
365