We are having Chinese New Year holiday from 19th Jan to 2nd Feb and back to work from 3rd Feb onwards, order will be processed on 3rd Feb, Happy CNY!

Search
Filters

FCC17E09SM290

Part No : FCC17E09SM290
Catalog : D - Sub Connectors
Description : CONN DSUB RCPT 9POS STR SLDR CUP
rohs
Rated 5/5 based on 1 customer reviews
Availability (In-stock): 2,926 pieces
Shipped from : HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Win Source Part Number 1096969-FCC17E09SM290
Popularity Medium
Fake Threat In the Open Market 53 pct.
Supply and Demand Status Balance
Housing Material Thermoplastic
Contact Form Machined
Color Black
Current Rating 5A
Voltage Rating 200V
Temperature Range - Operating -40°C to 85°C
Material Flammability Rating UL94 V-0
Contact Finish Thickness 15μin (0.38μm)
Contact Finish Gold
Shell Material, Finish Steel, Tin Plated
Features Filter
Termination Solder Cup
Flange Feature Housing/Shell (Unthreaded)
Mounting Free Hanging (In-Line)
Contact Type Signal
Shell Size, Connector Layout 1 (DE, E)
Number of Rows 2
Number of Positions 9
Connector Type Receptacle, Female Sockets
Connector Style D-Sub
Status Active
Packaging Tray
Manufacturer Amphenol Commercial Products
Categories Connectors, Interconnects
The FCC17E09SM290 is defined as D - Sub Connectors ,included in Connectors,Interconnects group. The designer and manufactured of FCC17E09SM290 is Amphenol Commercial Products. It is available in WIN SOURCE PHI warehouse. The storage code of FCC17E09SM290 is 513740. More detailed data for FCC17E09SM290, feel free to contact us.
Products specifications
ECAD Module
Win Source Part Number 1096969-FCC17E09SM290
Popularity Medium
Fake Threat In the Open Market 53 pct.
Supply and Demand Status Balance
Housing Material Thermoplastic
Contact Form Machined
Color Black
Current Rating 5A
Voltage Rating 200V
Temperature Range - Operating -40°C to 85°C
Material Flammability Rating UL94 V-0
Contact Finish Thickness 15μin (0.38μm)
Contact Finish Gold
Shell Material, Finish Steel, Tin Plated
Features Filter
Termination Solder Cup
Flange Feature Housing/Shell (Unthreaded)
Mounting Free Hanging (In-Line)
Contact Type Signal
Shell Size, Connector Layout 1 (DE, E)
Number of Rows 2
Number of Positions 9
Connector Type Receptacle, Female Sockets
Connector Style D-Sub
Status Active
Packaging Tray
Manufacturer Amphenol Commercial Products
Categories Connectors, Interconnects
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for FCC17E09SM290
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
FCC17E09SM290 Price

FCC17E09SM290 Datasheet
FCC17E09SM290 Application

FCC17E09SM290 Replacement
FCC17E09SM290 Pdf

FCC17E09SM290 Pinout
FCC17E09SM290 Image

FCC17E09SM290 Picture
FCC17E09SM290 In Stock

FCC17E09SM290 Distributor
FCC17E09SM290 D - Sub Connectors

Image
Mfr.Part No
Description
Stock
IC LOGIC GATE/INVERTER
3000
5 Volt, Byte Alterable E2PROM
1000
Output Current Typ. 150mA
1556
FIXED IND 12UH 4A 38 MOHM SMD
91
IC TXRX CAN 3.3V SOT23-8
900
IC REG CTRLR BUCK 8SOIC
131
IC VREF SERIES 1.8V SOT23-5
39
10/100 Base-TX RJ45 1x1 Tab-DOWN with LEDs 8-pin (J0 series) integrated magnetics connector (ICM), designed to | CONN MAGJACK 1PORT 100 BASE-TX
8