Search
Filters

L17H2122120

Part No : L17H2122120
Catalog : D-SUB, D-SHAPED connectors
Description : CONN D-SUB PLUG/RCPT 9POS R/A
rohs
Rated 5/5 based on 1 customer reviews
Availability (In-stock): 2,000 pieces
Shipped from : HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Categories Connectors, Interconnects
Manufacturer Amphenol Commercial Products
Series 17H
Packaging Tray
Connector Style D-Sub - Stacked
Connector Type Plug, Male Pins; Receptacle, Female Sockets
Number of Positions 9, 9
Number of Rows 2, 2
Shell Size, Connector Layout 1 (DE, E); 1 (DE, E)
Contact Type Signal
Mounting Through Hole, Right Angle
Flange Feature Board Side (4-40)
Termination Solder
Features Board Lock, Grounding Indents, Shielded
Shell Material, Finish Steel, Tin Plated
Contact Finish Gold
Contact Finish Thickness 30μin (0.76μm)
Material Flammability Rating UL94 V-0
Operating Temperature Range -55°C ~ 125°C
Voltage Rating 250V
Current Rating 3A
Contact Form Stamped
Housing Material Thermoplastic, Glass Filled
Contact Material Brass, Phosphor Bronze
Backset Spacing 0.318" (8.08mm)
Win Source Part Number 778115-L17H2122120
Popularity Medium
Fake Threat In the Open Market 59 pct.
Supply and Demand Status Balance
Amphenol Commercial Products L17H2122120 is available at WIN SOURCE. Please review product page below for detailed information, including L17H2122120 price, datasheets, in-stock availability, technical difficulties. Quickly Enter the access of compare list to find replaceable electronic parts. Want to gain comprehensive data for L17H2122120 to optimize the supply chain (include cross references, lifecycle, parametric, counterfeit risk, obsolescence management forecasts), please contact to our Tech-supports team.
Products specifications
Categories Connectors, Interconnects
Manufacturer Amphenol Commercial Products
Series 17H
Packaging Tray
Connector Style D-Sub - Stacked
Connector Type Plug, Male Pins; Receptacle, Female Sockets
Number of Positions 9, 9
Number of Rows 2, 2
Shell Size, Connector Layout 1 (DE, E); 1 (DE, E)
Contact Type Signal
Mounting Through Hole, Right Angle
Flange Feature Board Side (4-40)
Termination Solder
Features Board Lock, Grounding Indents, Shielded
Shell Material, Finish Steel, Tin Plated
Contact Finish Gold
Contact Finish Thickness 30μin (0.76μm)
Material Flammability Rating UL94 V-0
Operating Temperature Range -55°C ~ 125°C
Voltage Rating 250V
Current Rating 3A
Contact Form Stamped
Housing Material Thermoplastic, Glass Filled
Contact Material Brass, Phosphor Bronze
Backset Spacing 0.318" (8.08mm)
Win Source Part Number 778115-L17H2122120
Popularity Medium
Fake Threat In the Open Market 59 pct.
Supply and Demand Status Balance
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for L17H2122120
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
L17H2122120 Price

L17H2122120 Datasheet
L17H2122120 Application

L17H2122120 Replacement
L17H2122120 Pdf

L17H2122120 Pinout
L17H2122120 Image

L17H2122120 Picture
L17H2122120 In Stock

L17H2122120 Distributor
L17H2122120 D-SUB, D-SHAPED connectors

Image
Mfr.Part No
Description
Stock
172
High Precision C-MOS 3-Terminal Voltage Regulator
7450
TRANS NPN 40V 0.2A SOT-23
1228
Linear Output Magnetic Field Sensor
SMP STRT PLUG-PLUG TFLEX 405 CBL
35
TRANS PNP 55V 3A TO-220
416
LOW DROPOUT VOLTAGE REGULATOR
95
IC MOSFET DRVR SYNC BUCK 8-QFN
219