Search
Filters

10051922-2410ELF

Part No : 10051922-2410ELF
Manufacturer : Amphenol FCI
Catalog : FFC,FPC(FlatFlexible)Connectors
Description : CONN FPC BOTTOM 24POS 0.50MM R/A
rohs
Rated 5/5 based on 1 customer reviews
Availability (In-stock): 7,602 pieces
Shipped from : HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Categories Connectors, Interconnects
Manufacturer Amphenol FCI
Packaging Reel - TR
Status Active
Flat Flex Type FPC
Mounting Surface Mount, Right Angle
Connector/Contact Type Contacts, Bottom
Number of Positions 24
Pitch 0.020" (0.50mm)
Termination Solder
FFC, FCB Thickness 0.30mm
Height Above Board 0.051" (1.30mm)
Locking Feature Flip Lock, Backlock
Cable End Type Tapered
Contact Finish Gold
Housing Material Liquid Crystal Polymer (LCP), Glass Filled
Actuator Material Polyamide (PA9T), Nylon 9T, Glass Filled
Features Solder Retention, Zero Insertion Force (ZIF)
Voltage Rating 50V
Temperature Range - Operating -55°C to 85°C
Material Flammability Rating UL94 V-0
Current Rating 0.5A
Contact Finish Thickness 2μin (0.05μm)
Housing Color Natural
Actuator Color Black
Win Source Part Number 1000747-10051922-2410ELF
Popularity Medium
Fake Threat In the Open Market 37 pct.
Supply and Demand Status Balance
Application Field Used in RF Communications, Industrial
Amphenol FCI 10051922-2410ELF is available at WIN SOURCE. Please review product page below for detailed information, including 10051922-2410ELF price, datasheets, in-stock availability, technical difficulties. Quickly Enter the access of compare list to find replaceable electronic parts. Want to gain comprehensive data for 10051922-2410ELF to optimize the supply chain (include cross references, lifecycle, parametric, counterfeit risk, obsolescence management forecasts), please contact to our Tech-supports team.
Products specifications
ECAD Module
Categories Connectors, Interconnects
Manufacturer Amphenol FCI
Packaging Reel - TR
Status Active
Flat Flex Type FPC
Mounting Surface Mount, Right Angle
Connector/Contact Type Contacts, Bottom
Number of Positions 24
Pitch 0.020" (0.50mm)
Termination Solder
FFC, FCB Thickness 0.30mm
Height Above Board 0.051" (1.30mm)
Locking Feature Flip Lock, Backlock
Cable End Type Tapered
Contact Finish Gold
Housing Material Liquid Crystal Polymer (LCP), Glass Filled
Actuator Material Polyamide (PA9T), Nylon 9T, Glass Filled
Features Solder Retention, Zero Insertion Force (ZIF)
Voltage Rating 50V
Temperature Range - Operating -55°C to 85°C
Material Flammability Rating UL94 V-0
Current Rating 0.5A
Contact Finish Thickness 2μin (0.05μm)
Housing Color Natural
Actuator Color Black
Win Source Part Number 1000747-10051922-2410ELF
Popularity Medium
Fake Threat In the Open Market 37 pct.
Supply and Demand Status Balance
Application Field Used in RF Communications, Industrial
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for 10051922-2410ELF
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
10051922-2410ELF Price

10051922-2410ELF Datasheet
10051922-2410ELF Application

10051922-2410ELF Replacement
10051922-2410ELF Pdf

10051922-2410ELF Pinout
10051922-2410ELF Image

10051922-2410ELF Picture
10051922-2410ELF In Stock

10051922-2410ELF Distributor
10051922-2410ELF FFC,FPC(FlatFlexible)Connectors

Image
Mfr.Part No
Description
Stock
MOSFET N-CH 400V 6A TO-220
1115
Chip Monolithic Ceramic Capacitors
286500
DUAL ULTRA LOW-NOISE,WIDEBAND,OPERATIONAL AMPLIFIER
255
MINIATURE POWER RELAY IN DS RELAY SERIES
87
32-bit ARM Cortex -M3 Microcontroller,up to 256KB Flash and 32KB SRAM with 1 MSPS
468
IC PROG SUPP FLASH MEM 12V 8-DIP
74
EVAL BOARD HIGH EFF BUCK REG
200
3.0 AMP SURFACE MOUNT SCHOTTKY BARRIER RECTIFIERS
1000
SINGLE BIDIRECTIONAL PROTECTOR
1255

Top Sellers