Search
Filters

HFW14R-2STE1

Part No :
HFW14R-2STE1
Manufacturer :
Catalog :
FFC,FPC(FlatFlexible)Connectors
Description :
CONN FFC FPC TOP 14POS 1MM R/A
Rohs State :
Need to verify
Rated 5/5 based on 1 customer reviews
Availability (In-stock): 734 pieces
Shipped from :
HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Manufacturer Amphenol ICC (FCI)
Packaging Reel
Part Status Obsolete (End Of Life)
Flat Flex Type FFC, FPC
Mounting Style Surface Mount, Right Angle
Connector/Contact Type Contacts, Top
Number of Positions 14
Pitch 0.039" (1.00mm)
Termination Solder
FFC, FCB Thickness 0.30mm
Height Above Board 0.075" (1.90mm)
Cable End Type Straight or Tapered
Contact Material Phosphor Bronze
Contact Finish Tin Alloy
Housing Material Polyamide (PA6T), Nylon 6T, Glass Filled
Voltage Rating 100V
Temperature Range - Operating -55°C ~ 105°C
Material Flammability Rating UL94 V-0
Current Rating (Amps) 1A
Housing Color Black
Mating Cycles 30
Manufacturer Pack Quantity 4,000
MSL Level 1 (Unlimited)
Popularity Medium
Fake Threat In the Open Market 73 pct.
Supply and Demand Status Limited
Win Source Part Number 809291-HFW14R-2STE1
Products specifications
ECAD Module
Manufacturer Amphenol ICC (FCI)
Packaging Reel
Part Status Obsolete (End Of Life)
Flat Flex Type FFC, FPC
Mounting Style Surface Mount, Right Angle
Connector/Contact Type Contacts, Top
Number of Positions 14
Pitch 0.039" (1.00mm)
Termination Solder
FFC, FCB Thickness 0.30mm
Height Above Board 0.075" (1.90mm)
Cable End Type Straight or Tapered
Contact Material Phosphor Bronze
Contact Finish Tin Alloy
Housing Material Polyamide (PA6T), Nylon 6T, Glass Filled
Voltage Rating 100V
Temperature Range - Operating -55°C ~ 105°C
Material Flammability Rating UL94 V-0
Current Rating (Amps) 1A
Housing Color Black
Mating Cycles 30
Manufacturer Pack Quantity 4,000
MSL Level 1 (Unlimited)
Popularity Medium
Fake Threat In the Open Market 73 pct.
Supply and Demand Status Limited
Win Source Part Number 809291-HFW14R-2STE1
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for HFW14R-2STE1
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
HFW14R-2STE1 Price

HFW14R-2STE1 Datasheet
HFW14R-2STE1 Application

HFW14R-2STE1 Replacement
HFW14R-2STE1 Pdf

HFW14R-2STE1 Pinout
HFW14R-2STE1 Image

HFW14R-2STE1 Picture
HFW14R-2STE1 In Stock

HFW14R-2STE1 Distributor
HFW14R-2STE1 FFC,FPC(FlatFlexible)Connectors

Image
Mfr.Part No
Description
Stock
250V N-Channel MOSFET
3
N - CHANNEL 60V - 0.1ohm - 12A TO-220 STripFET MOSFET
327
IC TXRX DIFFERNTIAL BUS 8-SOIC
40
IC REG LDO 1.5V 0.2A SC70-5
1
ISA-to-PC-Card (PCMCIA) Controllers
198
IC REG BUCK ADJ 3A SYNC 16QSOP
887
IC OPAMP GP 5.5MHZ RRO SC70-5
1210

Top Sellers