Search
Filters

ELVP23100

Part No :
ELVP23100
Manufacturer :
Catalog :
Headers, Plugs and Sockets
Description :
TERM BLOCK PLUG 23POS STR 3.81MM
rohs
Rated 5/5 based on 1 customer reviews
Availability (In-stock): 20 pieces
Shipped from :
HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Categories Connectors, Interconnects
Manufacturer Amphenol PCD
Series ELVP
Packaging Tray
Type Plug, Female Sockets
Number of Positions 23
Positions Per Level 23
Number of Levels 1
Pitch 0.150" (3.81mm)
Plug Wire Entry 180°
Termination Style Screw - Rising Cage Clamp
Mounting Free Hanging (In-Line)
Current - UL 12A
Voltage - UL 300V
Wire Gauge or Range - AWG 16-28 AWG
Color Black
Operating Temperature Range 125°C
Contact Mating Finish Tin
Material Flammability Rating UL94 V-0
Torque - Screw 0.25 Nm (2.2 Lb-In)
Wire Strip Length 6.35mm
Contact Material Copper Alloy
Housing Material Polyamide (PA46), Nylon 4/6
Insulation Height 0.437" (11.10mm)
Win Source Part Number 799181-ELVP23100
Popularity Medium
Fake Threat In the Open Market 31 pct.
Supply and Demand Status Limited
Amphenol PCD ELVP23100 is available at WIN SOURCE. Please review product page below for detailed information, including ELVP23100 price, datasheets, in-stock availability, technical difficulties. Quickly Enter the access of compare list to find replaceable electronic parts. Want to gain comprehensive data for ELVP23100 to optimize the supply chain (include cross references, lifecycle, parametric, counterfeit risk, obsolescence management forecasts), please contact to our Tech-supports team.
Products specifications
ECAD Module
Categories Connectors, Interconnects
Manufacturer Amphenol PCD
Series ELVP
Packaging Tray
Type Plug, Female Sockets
Number of Positions 23
Positions Per Level 23
Number of Levels 1
Pitch 0.150" (3.81mm)
Plug Wire Entry 180°
Termination Style Screw - Rising Cage Clamp
Mounting Free Hanging (In-Line)
Current - UL 12A
Voltage - UL 300V
Wire Gauge or Range - AWG 16-28 AWG
Color Black
Operating Temperature Range 125°C
Contact Mating Finish Tin
Material Flammability Rating UL94 V-0
Torque - Screw 0.25 Nm (2.2 Lb-In)
Wire Strip Length 6.35mm
Contact Material Copper Alloy
Housing Material Polyamide (PA46), Nylon 4/6
Insulation Height 0.437" (11.10mm)
Win Source Part Number 799181-ELVP23100
Popularity Medium
Fake Threat In the Open Market 31 pct.
Supply and Demand Status Limited
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for ELVP23100
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
ELVP23100 Price

ELVP23100 Datasheet
ELVP23100 Application

ELVP23100 Replacement
ELVP23100 Pdf

ELVP23100 Pinout
ELVP23100 Image

ELVP23100 Picture
ELVP23100 In Stock

ELVP23100 Distributor
ELVP23100 Headers, Plugs and Sockets

Image
Mfr.Part No
Description
Stock
PLUG 8POS W/0.5 M TPE WIRE
3476
MOSFET P-CH 30V 6A 8-SOIC
1044
General Purpose Amplifier Low Speed Switching Applications
6
IC FLASH 256M PARALLEL 64BGA
14
IC DAC 10BIT QUAD LP SER 10-UMAX
261
N-CHANNEL 700V - 1.5ohm - 5A TO-220/TO-220FP Zener-Protected SuperMESH MOSFET
OPTOISO 5KV OPEN COLLECTOR 8DIP
120
200V N-Channel MOSFET
3323

Top Sellers