Search
Filters

2FA1-NBSP-C04-1

Part No : 2FA1-NBSP-C04-1
Manufacturer : Amphenol-RF Division
Catalog : Coaxial Connectors(RF)
Description : CONN FAKRA PLUG STR 50 OHM CRIMP
rohs
Rated 5/5 based on 1 customer reviews
Availability (In-stock): 7,500 pieces
Shipped from : HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Categories Connectors, Interconnects
Manufacturer Amphenol RF Division
Packaging Tray
Status Active
Connector Style SMB, Fakra
Connector Type Plug, Male Pin
Contact Termination Crimp
Shield Termination Crimp
Impedance 50 Ohm
Mounting Free Hanging (In-Line)
Cable Group RG-58, 58A, 58B, 58C, 141, 303, LMR-195, Belden B7806A, 9907
Fastening Type Locking Ramp
Maximum Input Frequency 4GHz
Features Code B
Housing Color Cream
Includes 3 pcs - 1 Connector, 1 Contact, 1 Ferrule
Body Material Zinc Die Cast
Body Finish Nickel
Center Contact Plating Gold
Dielectric Material Polytetrafluoroethylene (PTFE), Polymethylpentene (PMP)
Temperature Range - Operating -40°C to 115°C
Center Contact Material Brass
Mating Cycles 100
Insertion Loss 0.3dB
Win Source Part Number 1092029-2FA1-NBSP-C04-1
Popularity Medium
Fake Threat In the Open Market 31 pct.
Supply and Demand Status Balance
The 2FA1-NBSP-C04-1 is defined as Coaxial Connectors(RF) ,included in Connectors,Interconnects group. The designer and manufactured of 2FA1-NBSP-C04-1 is Amphenol-RF Division. It is available in WIN SOURCE PHI warehouse. The storage code of 2FA1-NBSP-C04-1 is 508691. More detailed data for 2FA1-NBSP-C04-1, feel free to contact us.
Products specifications
ECAD Module
Categories Connectors, Interconnects
Manufacturer Amphenol RF Division
Packaging Tray
Status Active
Connector Style SMB, Fakra
Connector Type Plug, Male Pin
Contact Termination Crimp
Shield Termination Crimp
Impedance 50 Ohm
Mounting Free Hanging (In-Line)
Cable Group RG-58, 58A, 58B, 58C, 141, 303, LMR-195, Belden B7806A, 9907
Fastening Type Locking Ramp
Maximum Input Frequency 4GHz
Features Code B
Housing Color Cream
Includes 3 pcs - 1 Connector, 1 Contact, 1 Ferrule
Body Material Zinc Die Cast
Body Finish Nickel
Center Contact Plating Gold
Dielectric Material Polytetrafluoroethylene (PTFE), Polymethylpentene (PMP)
Temperature Range - Operating -40°C to 115°C
Center Contact Material Brass
Mating Cycles 100
Insertion Loss 0.3dB
Win Source Part Number 1092029-2FA1-NBSP-C04-1
Popularity Medium
Fake Threat In the Open Market 31 pct.
Supply and Demand Status Balance
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for 2FA1-NBSP-C04-1
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
2FA1-NBSP-C04-1 Price

2FA1-NBSP-C04-1 Datasheet
2FA1-NBSP-C04-1 Application

2FA1-NBSP-C04-1 Replacement
2FA1-NBSP-C04-1 Pdf

2FA1-NBSP-C04-1 Pinout
2FA1-NBSP-C04-1 Image

2FA1-NBSP-C04-1 Picture
2FA1-NBSP-C04-1 In Stock

2FA1-NBSP-C04-1 Distributor
2FA1-NBSP-C04-1 Coaxial Connectors(RF)

Image
Mfr.Part No
Description
Stock
N-CHANNEL ENHANCEMENT MODE POWER MOSFET
518
HETERO JUNCTION FIELD EFFECT TRANSISTOR
995
IC EEPROM 128KBIT 400KHZ 8SOIC
24
IC REG LDO 1.6V 0.25A SOT23-5
143
150mA UCap LDO with Error Flag
275

Top Sellers