Search
Filters

C091 31W004 100 2

Part No : C091 31W004 100 2
Catalog : Circular Connectors
Description : CONN MALE RCPT 4POS FRONT MT
rohs
Rated 5/5 based on 1 customer reviews
Availability (In-stock): 5,000 pieces
Shipped from : HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Categories Connectors, Interconnects
Manufacturer Amphenol Sine Systems Corp
Packaging Bulk
Status Active
Connector Type Receptacle, Male Pins
Number of Positions 4
Shell Size - Insert DIN (210 Degree)
Mounting Panel Mount
Termination Solder
Fastening Type Threaded
Orientation Keyed
Ingress Protection IP65/67 - Dust Tight, Water Resistant, Waterproof
Shell Material, Finish Die Cast, Nickel Plated
Contact Finish Silver
Features Shielded
Voltage Rating 300V
Current Rating 5A
Temperature Range - Operating -40°C to 100°C
Win Source Part Number 1021673-C091 31W004 100 2
Popularity Medium
Fake Threat In the Open Market 61 pct.
Supply and Demand Status Balance
The C091 31W004 100 2 is defined as Circular Connectors ,included in Connectors,Interconnects group. The designer and manufactured of C091 31W004 100 2 is Amphenol Sine Systems Corp. It is available in WIN SOURCE PHI warehouse. The storage code of C091 31W004 100 2 is 436342. More detailed data for C091 31W004 100 2, feel free to contact us.
Products specifications
ECAD Module
Categories Connectors, Interconnects
Manufacturer Amphenol Sine Systems Corp
Packaging Bulk
Status Active
Connector Type Receptacle, Male Pins
Number of Positions 4
Shell Size - Insert DIN (210 Degree)
Mounting Panel Mount
Termination Solder
Fastening Type Threaded
Orientation Keyed
Ingress Protection IP65/67 - Dust Tight, Water Resistant, Waterproof
Shell Material, Finish Die Cast, Nickel Plated
Contact Finish Silver
Features Shielded
Voltage Rating 300V
Current Rating 5A
Temperature Range - Operating -40°C to 100°C
Win Source Part Number 1021673-C091 31W004 100 2
Popularity Medium
Fake Threat In the Open Market 61 pct.
Supply and Demand Status Balance
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for C091 31W004 100 2
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
C091 31W004 100 2 Price

C091 31W004 100 2 Datasheet
C091 31W004 100 2 Application

C091 31W004 100 2 Replacement
C091 31W004 100 2 Pdf

C091 31W004 100 2 Pinout
C091 31W004 100 2 Image

C091 31W004 100 2 Picture
C091 31W004 100 2 In Stock

C091 31W004 100 2 Distributor
C091 31W004 100 2 Circular Connectors

Image
Mfr.Part No
Description
Stock
CMC 100MA 2LN 90 OHM SMD
1600
IC LED DRIVER LINEAR 500MA 8SON
602
IC TXRX INTERFACE DEVICE 20-PLCC
27
0.8A Fast Ultra Low Dropout Linear Regulators | IC REG LIN 3.3V 800MA SOT223-5
53

Top Sellers