Search
Filters

AS1113-BSSU

Part No : AS1113-BSSU
Manufacturer : ams
Catalog : Board Mount LED Drivers
Description : IC LED DRIVER LINEAR 50MA 24SSOP
rohs
Rated 5/5 based on 1 customer reviews
Availability (In-stock): 32 pieces
Shipped from : HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Supply and Demand Status Limited
Fake Threat In the Open Market 59 pct.
Popularity Medium
Win Source Part Number 768788-AS1113-BSSU
Manufacturer Package 24-SSOP
Package 24-SSOP (0.154", 3.90mm Width)
Mounting SMD
Operating Temperature Range -40°C ~ 85°C (TA)
Applications Signage
Frequency 50MHz
Output Current per Channel 50mA
Voltage - Output 15V
Voltage Supply MAX 5.5V
Voltage Supply MIN 3V
Number of Outputs 16
Internal Switch(s) Yes
Topology Shift Register
Type Linear
Packaging Tube
Manufacturer ams
Categories Integrated Circuits (ICs)
ams AS1113-BSSU is available at WIN SOURCE. Please review product page below for detailed information, including AS1113-BSSU price, datasheets, in-stock availability, technical difficulties. Quickly Enter the access of compare list to find replaceable electronic parts. Want to gain comprehensive data for AS1113-BSSU to optimize the supply chain (include cross references, lifecycle, parametric, counterfeit risk, obsolescence management forecasts), please contact to our Tech-supports team.
Products specifications
Supply and Demand Status Limited
Fake Threat In the Open Market 59 pct.
Popularity Medium
Win Source Part Number 768788-AS1113-BSSU
Manufacturer Package 24-SSOP
Package 24-SSOP (0.154", 3.90mm Width)
Mounting SMD
Operating Temperature Range -40°C ~ 85°C (TA)
Applications Signage
Frequency 50MHz
Output Current per Channel 50mA
Voltage - Output 15V
Voltage Supply MAX 5.5V
Voltage Supply MIN 3V
Number of Outputs 16
Internal Switch(s) Yes
Topology Shift Register
Type Linear
Packaging Tube
Manufacturer ams
Categories Integrated Circuits (ICs)
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for AS1113-BSSU
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
AS1113-BSSU Price

AS1113-BSSU Datasheet
AS1113-BSSU Application

AS1113-BSSU Replacement
AS1113-BSSU Pdf

AS1113-BSSU Pinout
AS1113-BSSU Image

AS1113-BSSU Picture
AS1113-BSSU In Stock

AS1113-BSSU Distributor
AS1113-BSSU Board Mount LED Drivers

Image
Mfr.Part No
Description
Stock
SERIAL OUTPUT ANALOG-TO-DIGITAL CONVERTER
7
TVS DIODE 24VWM 8SOIC
569
Silicon Medium Barrier Schottky Diodes
92
IC TWO-WIRE TRANSMITTER 14 DIP
REG SW WIDE-VIN 3A ADJ T/H
255
250 V, 40 A SWITCHMODE Schottky Power Rectifier
2