Search
Filters

AS1324-BTTT-15

Part No :
AS1324-BTTT-15
Manufacturer :
ams
Catalog :
PMIC - Voltage Regulators - DCDC Switching Regulators
Description :
IC REG BCK 1.5V 0.6A SYNC TSOT23
rohs
Rated 5/5 based on 1 customer reviews
Availability (In-stock): 3,000 pieces
Shipped from :
HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Categories Integrated Circuits
Manufacturer ams
Packaging Reel - TR
Status Obsolete(EOL)
Purpose Step-Down
Topology Buck
Output Type Fixed
Number of Outputs 1
Minimum Input Voltage 2.7V
Maximum Input Voltage 5.5V
Nominal Output Voltage (Min/Fixed) 1.5V
Output Current 600mA
Frequency - Switching 1.5MHz
Synchronous Rectifier Yes
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package TSOT-23-5
Win Source Part Number 1018461-AS1324-BTTT-15
Popularity Medium
Fake Threat In the Open Market 51 pct.
Supply and Demand Status Balance
Quantity per package 2,500
The AS1324-BTTT-15 is manufactured by ams, which is available in TSOT-23-5, with the function of Step-Down. The part operates from 2.7V, rated over a -40°C to 85°C (TA) temperature range. Its function is based on 1.5MHz switching frequency, which is capable of supplying 600mA output current, with an output voltage of 1.5V.
Products specifications
ECAD Module
Categories Integrated Circuits
Manufacturer ams
Packaging Reel - TR
Status Obsolete(EOL)
Purpose Step-Down
Topology Buck
Output Type Fixed
Number of Outputs 1
Minimum Input Voltage 2.7V
Maximum Input Voltage 5.5V
Nominal Output Voltage (Min/Fixed) 1.5V
Output Current 600mA
Frequency - Switching 1.5MHz
Synchronous Rectifier Yes
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package TSOT-23-5
Win Source Part Number 1018461-AS1324-BTTT-15
Popularity Medium
Fake Threat In the Open Market 51 pct.
Supply and Demand Status Balance
Quantity per package 2,500
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for AS1324-BTTT-15
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
AS1324-BTTT-15 Price

AS1324-BTTT-15 Datasheet
AS1324-BTTT-15 Application

AS1324-BTTT-15 Replacement
AS1324-BTTT-15 Pdf

AS1324-BTTT-15 Pinout
AS1324-BTTT-15 Image

AS1324-BTTT-15 Picture
AS1324-BTTT-15 In Stock

AS1324-BTTT-15 Distributor
AS1324-BTTT-15 PMIC - Voltage Regulators - DCDC Switching Regulators

Image
Mfr.Part No
Description
Stock
DIODE GEN PURP 50V 2A SMB
280
250mA, 4V to 80V Low Dropout Micropower Linear Regulator | IC REG LIN POS ADJ 250MA 12DFN
2
IC MCU 32BIT 256KB FLASH 64LQFP
96
15,25,35A HIGH CURRENT BRIDGE RECTIFIER
200
CAP TANT 220UF 6.3V 10% 2312
54
StrongARM Microprocessor IC - 1 Core, 32-Bit 200MHz 432-BGA (40x40)
3
Low Cost, Dual, Triple and Quad Video Op Amps
93
Shielded High SRF Inductors - 1812PS
1265

Top Sellers