Search
Filters

AS1324-BTTT-18

Part No :
AS1324-BTTT-18
Manufacturer :
ams
Catalog :
PMIC - Voltage Regulators - DCDC Switching Regulators
Description :
IC REG BCK 1.8V 0.6A SYNC TSOT23
rohs
Rated 5/5 based on 1 customer reviews
Availability (In-stock): 25,848 pieces
Shipped from :
HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Categories Integrated Circuits
Manufacturer ams
Packaging Reel - TR
Status Obsolete(EOL)
Purpose Step-Down
Topology Buck
Output Type Fixed
Number of Outputs 1
Minimum Input Voltage 2.7V
Maximum Input Voltage 5.5V
Nominal Output Voltage (Min/Fixed) 1.8V
Output Current 600mA
Frequency - Switching 1.5MHz
Synchronous Rectifier Yes
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package TSOT-23-5
Win Source Part Number 1018462-AS1324-BTTT-18
Popularity Medium
Fake Threat In the Open Market 35 pct.
Supply and Demand Status Balance
Quantity per package 2,500
The AS1324-BTTT-18 is manufactured by ams, which is available in TSOT-23-5, with the function of Step-Down. The part operates from 2.7V, rated over a -40°C to 85°C (TA) temperature range. Its function is based on 1.5MHz switching frequency, which is capable of supplying 600mA output current, with an output voltage of 1.8V.
Products specifications
ECAD Module
Categories Integrated Circuits
Manufacturer ams
Packaging Reel - TR
Status Obsolete(EOL)
Purpose Step-Down
Topology Buck
Output Type Fixed
Number of Outputs 1
Minimum Input Voltage 2.7V
Maximum Input Voltage 5.5V
Nominal Output Voltage (Min/Fixed) 1.8V
Output Current 600mA
Frequency - Switching 1.5MHz
Synchronous Rectifier Yes
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package TSOT-23-5
Win Source Part Number 1018462-AS1324-BTTT-18
Popularity Medium
Fake Threat In the Open Market 35 pct.
Supply and Demand Status Balance
Quantity per package 2,500
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for AS1324-BTTT-18
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
AS1324-BTTT-18 Price

AS1324-BTTT-18 Datasheet
AS1324-BTTT-18 Application

AS1324-BTTT-18 Replacement
AS1324-BTTT-18 Pdf

AS1324-BTTT-18 Pinout
AS1324-BTTT-18 Image

AS1324-BTTT-18 Picture
AS1324-BTTT-18 In Stock

AS1324-BTTT-18 Distributor
AS1324-BTTT-18 PMIC - Voltage Regulators - DCDC Switching Regulators

Image
Mfr.Part No
Description
Stock
IC FLASH 16MBIT 75MHZ 8SO
473
IC REG BCK 1.575V/1.8V DL 10MSOP / Conv DC-DC 2.5V to 5.5V Synchronous Step Down Dual-Out 1.575V/1.8V 0.6A/0.6A Automotive 10-Pin MSOP Tube
95
MOSFET N-CH 650V 20.2A TO262
599
OPTOISO 5.3KV TRANS W/BASE 6DIP
16
CONN D-SUB PLUG 9POS W/O CONT
180
IC EEPROM 4KBIT 2MHZ 8TSSOP
571

Top Sellers