Search
Filters

AS1324-BTTT-AD

Part No :
AS1324-BTTT-AD
Manufacturer :
ams
Catalog :
PMIC - Voltage Regulators - DCDC Switching Regulators
Description :
IC REG BUCK ADJ 0.6A SYNC TSOT23
rohs
Rated 5/5 based on 1 customer reviews
Availability (In-stock): 47,580 pieces
Shipped from :
HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Quantity per package 2,500
Supply and Demand Status Sufficient
Fake Threat In the Open Market 47 pct.
Popularity Medium
Win Source Part Number 1018463-AS1324-BTTT-AD
Case / Package TSOT-23-5
Mounting SMD (SMT)
Temperature Range - Operating -40°C to 85°C (TA)
Synchronous Rectifier Yes
Frequency - Switching 1.5MHz
Output Current 600mA
Maximum Output Voltage 5.5V
Nominal Output Voltage (Min/Fixed) 0.6V
Maximum Input Voltage 5.5V
Minimum Input Voltage 2.7V
Number of Outputs 1
Output Type Adjustable
Topology Buck
Purpose Step-Down
Status Obsolete(EOL)
Packaging Reel - TR
Manufacturer ams
Categories Integrated Circuits
The AS1324-BTTT-AD is manufactured by ams, which is available in TSOT-23-5, with the function of Step-Down. The part operates from 2.7V, rated over a -40°C to 85°C (TA) temperature range. Its function is based on 1.5MHz switching frequency, which is capable of supplying 600mA output current, with an output voltage of 0.6V.
Products specifications
ECAD Module
Quantity per package 2,500
Supply and Demand Status Sufficient
Fake Threat In the Open Market 47 pct.
Popularity Medium
Win Source Part Number 1018463-AS1324-BTTT-AD
Case / Package TSOT-23-5
Mounting SMD (SMT)
Temperature Range - Operating -40°C to 85°C (TA)
Synchronous Rectifier Yes
Frequency - Switching 1.5MHz
Output Current 600mA
Maximum Output Voltage 5.5V
Nominal Output Voltage (Min/Fixed) 0.6V
Maximum Input Voltage 5.5V
Minimum Input Voltage 2.7V
Number of Outputs 1
Output Type Adjustable
Topology Buck
Purpose Step-Down
Status Obsolete(EOL)
Packaging Reel - TR
Manufacturer ams
Categories Integrated Circuits
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for AS1324-BTTT-AD
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
AS1324-BTTT-AD Price

AS1324-BTTT-AD Datasheet
AS1324-BTTT-AD Application

AS1324-BTTT-AD Replacement
AS1324-BTTT-AD Pdf

AS1324-BTTT-AD Pinout
AS1324-BTTT-AD Image

AS1324-BTTT-AD Picture
AS1324-BTTT-AD In Stock

AS1324-BTTT-AD Distributor
AS1324-BTTT-AD PMIC - Voltage Regulators - DCDC Switching Regulators

Image
Mfr.Part No
Description
Stock
IC REG CTRLR BUCK 10MSOP
1500
General Purpose Rectifiers(600V 1.2A)
3452
4 Megabit (512K X 8-bit / 256K X 16-bit) Flash Memory Boot Sector Flash Memory, CMOS 3.0 Volt-only
316
128K x 16 LOW VOLTAGE ULTRA LOW POWER CMOS STATIC RAM | IC SRAM 2M PARALLEL 44TSOP II
TRANS PNP 125V 0.8A SOT-23
254
IC BUFF/DVR TRI-ST DUAL 20TSSOP
242

Top Sellers