Search
Filters

AS1353-33-T

Part No :
AS1353-33-T
Manufacturer :
ams
Catalog :
PMIC - Voltage Regulators - Linear
Description :
IC REG LDO 3.3V 0.15A SOT23-5
rohs
Rated 5/5 based on 1 customer reviews
Availability (In-stock): 52,142 pieces
Shipped from :
HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Categories Integrated Circuits
Manufacturer ams
Packaging Reel - TR
Status Obsolete(EOL)
Output Type Fixed
Number of Regulators 1
Maximum Input Voltage 5.5V
Nominal Output Voltage (Min/Fixed) 3.3V
Dropout Voltage-Max 0.6V @ 150mA (Typ)
Output Current 150mA
Operating Supply Current 180μA
PSRR 60dB (100Hz)
Control Features Enable
Protection Features Over Current, Over Temperature, Reverse Polarity, Short Circuit
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package SOT-23-5
Win Source Part Number 1018472-AS1353-33-T
Popularity Medium
Fake Threat In the Open Market 32 pct.
Supply and Demand Status Sufficient
Quantity per package 2,500
Alternative Parts
(Cross-Reference)
TPS79333DBVR;  ADP1711AUJZ-3.3;  CM3018-33ST;  
ams AS1353-33-T, 150mA Fixed REG LDO, offers a maximum input voltage of 5.5V, with a 0.6V @ 150mA (Typ) maximum drop voltage. The AS1353-33-T is fully intergrated into a SOT-23-5 package, opreating at different temperatures from -40°C to 85°C, with 3.3V nominal voltage.
Products specifications
ECAD Module
Categories Integrated Circuits
Manufacturer ams
Packaging Reel - TR
Status Obsolete(EOL)
Output Type Fixed
Number of Regulators 1
Maximum Input Voltage 5.5V
Nominal Output Voltage (Min/Fixed) 3.3V
Dropout Voltage-Max 0.6V @ 150mA (Typ)
Output Current 150mA
Operating Supply Current 180μA
PSRR 60dB (100Hz)
Control Features Enable
Protection Features Over Current, Over Temperature, Reverse Polarity, Short Circuit
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package SOT-23-5
Win Source Part Number 1018472-AS1353-33-T
Popularity Medium
Fake Threat In the Open Market 32 pct.
Supply and Demand Status Sufficient
Quantity per package 2,500
Alternative Parts
(Cross-Reference)
TPS79333DBVR;  ADP1711AUJZ-3.3;  CM3018-33ST;  
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for AS1353-33-T
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
AS1353-33-T Price

AS1353-33-T Datasheet
AS1353-33-T Application

AS1353-33-T Replacement
AS1353-33-T Pdf

AS1353-33-T Pinout
AS1353-33-T Image

AS1353-33-T Picture
AS1353-33-T In Stock

AS1353-33-T Distributor
AS1353-33-T PMIC - Voltage Regulators - Linear

Image
Mfr.Part No
Description
Stock
BCD TO 7-SEGMENT LATCH/DECODER/DRIVER for liquid crystal(dynamic scattering)displays
BOARD EVAL FOR LT1940EFE
28
Low-Power PHY IEEE® 1394A-2000 Two-Cable Transceiver/Arbiter Device
98
Quad 2−Input NAND Gate
28
DIODE SCHOTTKY 20V 2A SOD123FL
31856
IC CPLD 980MC 6.2NS 256FBGA
114
Error correction and host interface IC for CD-ROM ELM
30

Top Sellers