We are having Chinese New Year holiday from 19th Jan to 2nd Feb and back to work from 3rd Feb onwards, order will be processed on 3rd Feb, Happy CNY!

Search
Filters

AS1359-BTTT-33

Part No : AS1359-BTTT-33
Manufacturer : ams
Catalog : PMIC - Voltage Regulators - Linear
Description : IC REG LDO 3.3V 0.3A TSOT23-5
rohs
Rated 5/5 based on 1 customer reviews
Availability (In-stock): 48,414 pieces
Shipped from : HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Categories Integrated Circuits
Manufacturer ams
Packaging Reel - TR
Status Obsolete(EOL)
Output Type Fixed
Number of Regulators 1
Maximum Input Voltage 5.5V
Nominal Output Voltage (Min/Fixed) 3.3V
Dropout Voltage-Max 0.2V @ 300mA
Output Current 300mA
Operating Supply Current 90μA
PSRR 92dB to 62dB (1kHz to 100kHz)
Control Features Enable
Protection Features Over Temperature
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package TSOT-23-5
Win Source Part Number 1018481-AS1359-BTTT-33
Popularity Medium
Fake Threat In the Open Market 54 pct.
Supply and Demand Status Sufficient
Quantity per package 2,500
ams AS1359-BTTT-33, 300mA Fixed REG LDO, offers a maximum input voltage of 5.5V, with a 0.2V @ 300mA maximum drop voltage. The AS1359-BTTT-33 is fully intergrated into a TSOT-23-5 package, opreating at different temperatures from -40°C to 85°C, with 3.3V nominal voltage.
Products specifications
ECAD Module
Categories Integrated Circuits
Manufacturer ams
Packaging Reel - TR
Status Obsolete(EOL)
Output Type Fixed
Number of Regulators 1
Maximum Input Voltage 5.5V
Nominal Output Voltage (Min/Fixed) 3.3V
Dropout Voltage-Max 0.2V @ 300mA
Output Current 300mA
Operating Supply Current 90μA
PSRR 92dB to 62dB (1kHz to 100kHz)
Control Features Enable
Protection Features Over Temperature
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package TSOT-23-5
Win Source Part Number 1018481-AS1359-BTTT-33
Popularity Medium
Fake Threat In the Open Market 54 pct.
Supply and Demand Status Sufficient
Quantity per package 2,500
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for AS1359-BTTT-33
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
AS1359-BTTT-33 Price

AS1359-BTTT-33 Datasheet
AS1359-BTTT-33 Application

AS1359-BTTT-33 Replacement
AS1359-BTTT-33 Pdf

AS1359-BTTT-33 Pinout
AS1359-BTTT-33 Image

AS1359-BTTT-33 Picture
AS1359-BTTT-33 In Stock

AS1359-BTTT-33 Distributor
AS1359-BTTT-33 PMIC - Voltage Regulators - Linear

Image
Mfr.Part No
Description
Stock
12-Bit Numerically Controlled Oscillator
MOSFET 2N-CH 20V 9.4A 8-SOIC
100
IC BRIDGE DRIVER PAR 36HSOP
357
DIODE GEN PURP 200V 1A DO204AL
3000