Search
Filters

AS1360-25-T

Part No :
AS1360-25-T
Manufacturer :
ams
Catalog :
PMIC - Voltage Regulators - Linear
Description :
IC REG LDO 2.5V 125MA SOT23-3
rohs
Rated 5/5 based on 1 customer reviews
Availability (In-stock): 47,219 pieces
Shipped from :
HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Categories Integrated Circuits
Manufacturer ams
Packaging Reel - TR
Status Obsolete(EOL)
Output Type Fixed
Number of Regulators 1
Maximum Input Voltage 20V
Nominal Output Voltage (Min/Fixed) 2.5V
Dropout Voltage-Max 0.7V @ 120mA
Output Current 125mA
Operating Supply Current 1.5μA to 3μA
Control Protection Features Over Current, Short Circuit
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package SOT-23-3
Win Source Part Number 1018483-AS1360-25-T
Popularity Medium
Fake Threat In the Open Market 44 pct.
Supply and Demand Status Sufficient
Quantity per package 2,500
ams AS1360-25-T, 125mA Fixed REG LDO, offers a maximum input voltage of 20V, with a 0.7V @ 120mA maximum drop voltage. The AS1360-25-T is fully intergrated into a SOT-23-3 package, opreating at different temperatures from -40°C to 85°C, with 2.5V nominal voltage.
Products specifications
ECAD Module
Categories Integrated Circuits
Manufacturer ams
Packaging Reel - TR
Status Obsolete(EOL)
Output Type Fixed
Number of Regulators 1
Maximum Input Voltage 20V
Nominal Output Voltage (Min/Fixed) 2.5V
Dropout Voltage-Max 0.7V @ 120mA
Output Current 125mA
Operating Supply Current 1.5μA to 3μA
Control Protection Features Over Current, Short Circuit
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package SOT-23-3
Win Source Part Number 1018483-AS1360-25-T
Popularity Medium
Fake Threat In the Open Market 44 pct.
Supply and Demand Status Sufficient
Quantity per package 2,500
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for AS1360-25-T
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
AS1360-25-T Price

AS1360-25-T Datasheet
AS1360-25-T Application

AS1360-25-T Replacement
AS1360-25-T Pdf

AS1360-25-T Pinout
AS1360-25-T Image

AS1360-25-T Picture
AS1360-25-T In Stock

AS1360-25-T Distributor
AS1360-25-T PMIC - Voltage Regulators - Linear

Image
Mfr.Part No
Description
Stock
IC LED DRIVER LINEAR 40MA 16DIP
194
Dual Line Receiver
7
POWER OPERATIONAL AMPLIFIERS
40
IC REG LDO 1.2V 1A DPAK
233
OCTAL BUS TRANSCEIVERS WITH 3-STATE OUTPUTS
928
Control IC for Switched-Mode Power Supplies using MOS-Transistors
1097

Top Sellers