Search
Filters

AS13985H12-T

IC REG LDO 1.2V 0.15A SOT23-5
Manufacturer: ams
rohs
Availability: 5,000 In Stock
ams AS13985H12-T is available at WIN SOURCE. Please review product page below for detailed information, including AS13985H12-T price, datasheets, in-stock availability, technical difficulties. Quickly Enter the access of compare list to find replaceable electronic parts. Want to gain comprehensive data for AS13985H12-T to optimize the supply chain (include cross references, lifecycle, parametric, counterfeit risk, obsolescence management forecasts), please contact to our Tech-supports team.
Products specifications
Categories Integrated Circuits
Manufacturer ams
Packaging Reel - TR
Status Obsolete(EOL)
Output Type Fixed
Number of Regulators 1
Maximum Input Voltage 5.5V
Nominal Output Voltage (Min/Fixed) 1.2V
Output Current 150mA
Operating Supply Current 130μA to 250μA
PSRR 60dB to 55dB (1kHz to 10kHz)
Control Features Enable
Protection Features Over Current, Over Temperature
Temperature Range - Operating -40°C to 125°C
Mounting SMD (SMT)
Case / Package SOT-23-5
Storage Condition Dry storage cabinet & Humidity protection package
Win Source Part Number 1018496-AS13985H12-T
  • The Cut-Off time of Same Day Shipment is 5PM (GMT+8), Monday to Friday;
  • The Pre-Shipment Inspection (PSI) will be applied;
  • Taxes & VAT will not be included;
  • For more details, please kindly review our FAQ page.
Products specifications
Categories Integrated Circuits
Manufacturer ams
Packaging Reel - TR
Status Obsolete(EOL)
Output Type Fixed
Number of Regulators 1
Maximum Input Voltage 5.5V
Nominal Output Voltage (Min/Fixed) 1.2V
Output Current 150mA
Operating Supply Current 130μA to 250μA
PSRR 60dB to 55dB (1kHz to 10kHz)
Control Features Enable
Protection Features Over Current, Over Temperature
Temperature Range - Operating -40°C to 125°C
Mounting SMD (SMT)
Case / Package SOT-23-5
Storage Condition Dry storage cabinet & Humidity protection package
Win Source Part Number 1018496-AS13985H12-T
AS13985H12-T Price

AS13985H12-T Datasheet
AS13985H12-T Application

AS13985H12-T Replacement
AS13985H12-T Pdf

AS13985H12-T Pinout
AS13985H12-T Image

AS13985H12-T Picture
AS13985H12-T In Stock

AS13985H12-T Distributor
AS13985H12-T PMIC - Voltage Regulators - Linear

Image
Mfr.Part No
Description
Stock
1 Degrees Celcious accurate, SMBus-compatible, 8-pin, remote/local digital temperature sensor with over temperature alarms
20000
DUAL OPERATIONAL AMPLIFIERS
522
IC COMP SGL 1.8V R-R IN SOT23-5
406
IC GATE DVR SGL 9A CMOS 8-SOIC
292
4A, 26V, 380kHz, Asynchronous Step-Down Converter
3200
T1/E1/OC3 System Synchronizer
236
IC REG CTRLR BUCK/BOOST 14SOIC
10414