The only official website & email suffix are win-source.group and win-source.net
WIN SOURCE does not have any other Company Name or Website.
Search
Filters

TMD37823

Part No TMD37823
Manufacturer ams
Catalog Color Sensors
Description SENSOR OPTO PROXIMITY/DGTL COLOR
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
Pricing & Ordering $0.000 Historical reference price : is the price that a customer announces that it is willing to pay for this component in the previous period, only for reference.
Quantity
Unit Price
Ext. Price
23+
$2.2610
$52.003
54+
$1.8560
$100.224
84+
$1.7980
$151.032
115+
$1.7400
$200.100
149+
$1.6820
$250.618
199+
$1.5080
$300.092
* The above prices does not include taxes and freight rates, which will be calculated on the order pages.
Availability: 1,800 pieces
MOQ: 23 pcs
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
Categories Sensors, Transducers
Manufacturer ams
Status Active
Output I2C
Resolution (Bits) 16 b
Features Gain Control, Interrupt, Proximity Detection, Sleep Mode
Supply Voltage - Operating 2.7 V to 3.3 V
Current - Supply (Max) 330μA @ 3V
Temperature Range - Operating -30°C to 85°C
Dimension 8-SMD Module
Win Source Part Number 1109980-TMD37823
Popularity Medium
Fake Threat In the Open Market 30 pct.
Supply and Demand Status Balance
Application Field Used in Industrial, Power Management, Communications & Networking
Quantity per package 2,500

Description

The ams 1109980-TMD37823 is a proximity sensor with gain control, interrupt, and sleep mode features. It operates on a current supply of 330μA at 3V and has a 16-bit resolution. This sensor is ideal for industrial, power management, communications, and networking applications. The temperature range for its operation is between -30°C to 85°C. It comes in an 8-SMD module and requires a supply voltage of 2.7V to 3.3V. With a medium level of popularity, the fake threat in the open market is 30%, and the supply and demand status is balanced. A package contains 2,500 units.