Search
Filters

AD5144ABRUZ10-RL7

Part No :
AD5144ABRUZ10-RL7
Manufacturer :
Catalog :
Data Acquisition - Digital Potentiometers
Description :
The AD5124/AD5144/AD5144A potentiometers provide a nonvolatile solution for 128-/256-position adjustment applications, offering guaranteed low resistor tolerance errors of ±8% and up to ±6 mA current density in the Ax, Bx, and Wx pins. | IC DGT POT 10KOHM 256TAP 20TSSOP
rohs
Rated 5/5 based on 1 customer reviews
Availability (In-stock): 1 pieces
Shipped from :
HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Tape and Reel
Taper Linear
Configuration Potentiometer
Taps per POT 256
Resistance (Ohms) 10k
Interface I2C
Memory Type Non-Volatile
Supply Voltage (V) 2.3V ~ 5.5V, ±2.25V ~ 2.75V
Features Selectable Address
Tolerance ±8%
Temperature Coefficient 35 ppm/°C
Resistance - Wiper (Ohms) 55
Temperature Range - Operating -40°C ~ 125°C
Manufacturer Package 20-TSSOP
Supplier Device Package 20-TSSOP
Family Part Number AD5144
Manufacturer Pack Quantity 1,000
MSL Level 1 (Unlimited)
Win Source Part Number 1135884-AD5144ABRUZ10-RL7
Manufacturer Homepage www.analog.com
Popularity Medium
Fake Threat In the Open Market 30 pct.
Supply and Demand Status Limited
Analog Devices Inc. AD5144ABRUZ10-RL7 is available at WIN SOURCE. Please review product page below for detailed information, including AD5144ABRUZ10-RL7 price, datasheets, in-stock availability, technical difficulties. Quickly Enter the access of compare list to find replaceable electronic parts. Want to gain comprehensive data for AD5144ABRUZ10-RL7 to optimize the supply chain (include cross references, lifecycle, parametric, counterfeit risk, obsolescence management forecasts), please contact to our Tech-supports team.
Products specifications
ECAD Module
Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Tape and Reel
Taper Linear
Configuration Potentiometer
Taps per POT 256
Resistance (Ohms) 10k
Interface I2C
Memory Type Non-Volatile
Supply Voltage (V) 2.3V ~ 5.5V, ±2.25V ~ 2.75V
Features Selectable Address
Tolerance ±8%
Temperature Coefficient 35 ppm/°C
Resistance - Wiper (Ohms) 55
Temperature Range - Operating -40°C ~ 125°C
Manufacturer Package 20-TSSOP
Supplier Device Package 20-TSSOP
Family Part Number AD5144
Manufacturer Pack Quantity 1,000
MSL Level 1 (Unlimited)
Win Source Part Number 1135884-AD5144ABRUZ10-RL7
Manufacturer Homepage www.analog.com
Popularity Medium
Fake Threat In the Open Market 30 pct.
Supply and Demand Status Limited
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for AD5144ABRUZ10-RL7
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
AD5144ABRUZ10-RL7 Price

AD5144ABRUZ10-RL7 Datasheet
AD5144ABRUZ10-RL7 Application

AD5144ABRUZ10-RL7 Replacement
AD5144ABRUZ10-RL7 Pdf

AD5144ABRUZ10-RL7 Pinout
AD5144ABRUZ10-RL7 Image

AD5144ABRUZ10-RL7 Picture
AD5144ABRUZ10-RL7 In Stock

AD5144ABRUZ10-RL7 Distributor
AD5144ABRUZ10-RL7 Data Acquisition - Digital Potentiometers

Image
Mfr.Part No
Description
Stock
MOD BRIDGE 1PH 8A D-72
14
Echo Processor IC
177
Ultra high brightness chip LEDs
20
OCTAL TRANSPARENT D-TYPE LATCHES WITH 3-STATE OUTPUTS
340
General Purpose Transistors
74820

Top Sellers