Search
Filters

AD5161BRMZ50-RL7

Part No :
AD5161BRMZ50-RL7
Manufacturer :
Catalog :
Data Acquisition - Digital Potentiometers
Description :
256-Position SPI/I2C Selectable Digital Potentiometer
rohs
Rated 5/5 based on 1 customer reviews
Availability (In-stock): 2,069 pieces
Shipped from :
HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Supply and Demand Status Limited
ECCN EAR99
Country of Origin Taiwan
Halogen Free Compliant
Estimated EOL Date 2028
Fake Threat In the Open Market 65 pct.
Popularity Medium
Manufacturer Homepage www.analog.com
Manufacturer Package 10-MSOP
Package 10-TFSOP, 10-MSOP (0.118", 3.00mm Width)
Operating Temperature Range -40°C ~ 125°C
Resistance - Wiper (Ohms) (Typ) 50
Temperature Coefficient (Typ) 45 ppm/°C
Tolerance ±30%
Features Cascade Pin, Selectable Address
Operating Supply Voltage 2.7 V ~ 5.5 V
Memory Type Volatile
Interface I2C, SPI
Resistance (Ohms) 50k
Number of Taps 256
Number of Circuits 1
Configuration Potentiometer
Taper Linear
Packaging Reel - TR
Manufacturer Analog Devices Inc.
Categories Integrated Circuits (ICs)
Alternative Parts
(Cross-Reference)
MCP4551-503E/MS;  MCP4151-503E/SN;   MCP4151T503E/SN; 
Win Source Part Number 1135896-AD5161BRMZ50-RL7
Introduction Date December 13, 2002
Family Name AD5161
Analog Devices Inc. AD5161BRMZ50-RL7 is available at WIN SOURCE. Please review product page below for detailed information, including AD5161BRMZ50-RL7 price, datasheets, in-stock availability, technical difficulties. Quickly Enter the access of compare list to find replaceable electronic parts. Want to gain comprehensive data for AD5161BRMZ50-RL7 to optimize the supply chain (include cross references, lifecycle, parametric, counterfeit risk, obsolescence management forecasts), please contact to our Tech-supports team.
Products specifications
ECAD Module
Supply and Demand Status Limited
ECCN EAR99
Country of Origin Taiwan
Halogen Free Compliant
Estimated EOL Date 2028
Fake Threat In the Open Market 65 pct.
Popularity Medium
Manufacturer Homepage www.analog.com
Manufacturer Package 10-MSOP
Package 10-TFSOP, 10-MSOP (0.118", 3.00mm Width)
Operating Temperature Range -40°C ~ 125°C
Resistance - Wiper (Ohms) (Typ) 50
Temperature Coefficient (Typ) 45 ppm/°C
Tolerance ±30%
Features Cascade Pin, Selectable Address
Operating Supply Voltage 2.7 V ~ 5.5 V
Memory Type Volatile
Interface I2C, SPI
Resistance (Ohms) 50k
Number of Taps 256
Number of Circuits 1
Configuration Potentiometer
Taper Linear
Packaging Reel - TR
Manufacturer Analog Devices Inc.
Categories Integrated Circuits (ICs)
Alternative Parts
(Cross-Reference)
MCP4551-503E/MS;  MCP4151-503E/SN;   MCP4151T503E/SN; 
Win Source Part Number 1135896-AD5161BRMZ50-RL7
Introduction Date December 13, 2002
Family Name AD5161
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for AD5161BRMZ50-RL7
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
AD5161BRMZ50-RL7 Price

AD5161BRMZ50-RL7 Datasheet
AD5161BRMZ50-RL7 Application

AD5161BRMZ50-RL7 Replacement
AD5161BRMZ50-RL7 Pdf

AD5161BRMZ50-RL7 Pinout
AD5161BRMZ50-RL7 Image

AD5161BRMZ50-RL7 Picture
AD5161BRMZ50-RL7 In Stock

AD5161BRMZ50-RL7 Distributor
AD5161BRMZ50-RL7 Data Acquisition - Digital Potentiometers

Image
Mfr.Part No
Description
Stock
MOSFET N-CH 650V 7A TO220
216
IC ADC 16-BIT 65MSPS 48-QFN / 1-Channel Single ADC Pipelined 65Msps 16-bit Parallel 48-Pin QFN EP Tube
7
IC GATE NAND 4CH 2-INP 14-SO / NAND Gate 4-Element 2-IN Bipolar 14-Pin SOP T/R
80
INSULATED GATE BIPOLAR TRANSISTOR WITH ULTRAFAST SOFT RECOVERY DIODE(Vces=1200V, Vce(on)typ.=2.77V, @Vge=15V, Ic=24A)
50
RELAY OPTOMOS SP-NO 90MA 4-DIP V
29
IC POWER SUPPLY SEQUENCER 24QFN
31

Top Sellers