Search
Filters

AD5162BRMZ10-RL7

Part No : AD5162BRMZ10-RL7
Manufacturer : Analog Devices Inc.
Catalog : Data Acquisition - Digital Potentiometers
Description : IC POT DGTL DUAL 256POS 10MSOP
rohs
Rated 5/5 based on 1 customer reviews
Availability (In-stock): 96 pieces
Shipped from : HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Categories Integrated Circuits (ICs)
Manufacturer Analog Devices Inc.
Packaging Reel package
Taper Linear
Configuration Potentiometer
Number of Circuits 2
Number of Taps 256
Resistance (Ohms) 10k
Interface SPI
Memory Type Volatile
Operating Supply Voltage 2.7 V ~ 5.5 V
Tolerance ±20%
Temperature Coefficient (Typ) 35 ppm/°C
Resistance - Wiper (Ohms) (Typ) 160
Operating Temperature Range -40°C ~ 125°C
Package 10-TFSOP, 10-MSOP (0.118", 3.00mm Width)
Manufacturer Package 10-MSOP
Win Source Part Number 767070-AD5162BRMZ10-RL7
Popularity Medium
Fake Threat In the Open Market 39 pct.
Supply and Demand Status Limited
Analog Devices Inc. AD5162BRMZ10-RL7 is available at WIN SOURCE. Please review product page below for detailed information, including AD5162BRMZ10-RL7 price, datasheets, in-stock availability, technical difficulties. Quickly Enter the access of compare list to find replaceable electronic parts. Want to gain comprehensive data for AD5162BRMZ10-RL7 to optimize the supply chain (include cross references, lifecycle, parametric, counterfeit risk, obsolescence management forecasts), please contact to our Tech-supports team.
Products specifications
ECAD Module
Categories Integrated Circuits (ICs)
Manufacturer Analog Devices Inc.
Packaging Reel package
Taper Linear
Configuration Potentiometer
Number of Circuits 2
Number of Taps 256
Resistance (Ohms) 10k
Interface SPI
Memory Type Volatile
Operating Supply Voltage 2.7 V ~ 5.5 V
Tolerance ±20%
Temperature Coefficient (Typ) 35 ppm/°C
Resistance - Wiper (Ohms) (Typ) 160
Operating Temperature Range -40°C ~ 125°C
Package 10-TFSOP, 10-MSOP (0.118", 3.00mm Width)
Manufacturer Package 10-MSOP
Win Source Part Number 767070-AD5162BRMZ10-RL7
Popularity Medium
Fake Threat In the Open Market 39 pct.
Supply and Demand Status Limited
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for AD5162BRMZ10-RL7
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
AD5162BRMZ10-RL7 Price

AD5162BRMZ10-RL7 Datasheet
AD5162BRMZ10-RL7 Application

AD5162BRMZ10-RL7 Replacement
AD5162BRMZ10-RL7 Pdf

AD5162BRMZ10-RL7 Pinout
AD5162BRMZ10-RL7 Image

AD5162BRMZ10-RL7 Picture
AD5162BRMZ10-RL7 In Stock

AD5162BRMZ10-RL7 Distributor
AD5162BRMZ10-RL7 Data Acquisition - Digital Potentiometers

Image
Mfr.Part No
Description
Stock
MOSFET N-CH 30V 15A 5X6 PQFN
4987
REAL-TIME CLOCK
10
IC OPAMP TRANSCOND 2MHZ 16DIP
554
IC VREF SERIES 2.5V 8SOIC
75
4K x 16/18 and 8K x 16/18 Dual-Port Static RAM with SEM, INT, BUSY
1