Search
Filters

AD5173BRM2.5-RL7

256-Position One-Time Programmable Dual-Channel I2C Digital Potentiometers
Manufacturer: Analog Devices Inc.
Availability: 827 In Stock
Analog Devices Inc. AD5173BRM2.5-RL7 is available at WIN SOURCE. Please review product page below for detailed information, including AD5173BRM2.5-RL7 price, datasheets, in-stock availability, technical difficulties. Quickly Enter the access of compare list to find replaceable electronic parts. Want to gain comprehensive data for AD5173BRM2.5-RL7 to optimize the supply chain (include cross references, lifecycle, parametric, counterfeit risk, obsolescence management forecasts), please contact to our Tech-supports team.
Products specifications
Storage Condition Dry storage cabinet & Humidity protection package
Manufacturer Homepage www.analog.com
Manufacturer Package 10-MSOP
Package 10-TFSOP, 10-MSOP (0.118", 3.00mm Width)
Operating Temperature Range -40°C ~ 125°C
Resistance - Wiper (Ohms) (Typ) 160
Temperature Coefficient (Typ) 35 ppm/°C
Tolerance -20%, +55%
Features Selectable Address
Operating Supply Voltage 2.7 V ~ 5.5 V
Interface I2C
Resistance (Ohms) 2.5k
Number of Taps 256
Number of Circuits 2
Configuration Rheostat
Taper Linear
Part Status Obsolete(EOL)
Packaging Reel - TR
Manufacturer Analog Devices Inc.
Categories Integrated Circuits (ICs)
Memory Type OTP
Win Source Part Number 1135912-AD5173BRM2.5-RL7
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
Manufacturer Homepage www.analog.com
Manufacturer Package 10-MSOP
Package 10-TFSOP, 10-MSOP (0.118", 3.00mm Width)
Operating Temperature Range -40°C ~ 125°C
Resistance - Wiper (Ohms) (Typ) 160
Temperature Coefficient (Typ) 35 ppm/°C
Tolerance -20%, +55%
Features Selectable Address
Operating Supply Voltage 2.7 V ~ 5.5 V
Interface I2C
Resistance (Ohms) 2.5k
Number of Taps 256
Number of Circuits 2
Configuration Rheostat
Taper Linear
Part Status Obsolete(EOL)
Packaging Reel - TR
Manufacturer Analog Devices Inc.
Categories Integrated Circuits (ICs)
Memory Type OTP
Win Source Part Number 1135912-AD5173BRM2.5-RL7
AD5173BRM2.5-RL7 Price

AD5173BRM2.5-RL7 Datasheet
AD5173BRM2.5-RL7 Application

AD5173BRM2.5-RL7 Replacement
AD5173BRM2.5-RL7 Pdf

AD5173BRM2.5-RL7 Pinout
AD5173BRM2.5-RL7 Image

AD5173BRM2.5-RL7 Picture
AD5173BRM2.5-RL7 In Stock

AD5173BRM2.5-RL7 Distributor
AD5173BRM2.5-RL7 Data Acquisition - Digital Potentiometers

Image
Mfr.Part No
Description
Stock
OPTOISO 5KV DARL W/BASE 6DIP
8000
0/4 Receiver RS422, RS485 16-SO
892
IC OPAMP GP 500KHZ RRO 14TSSOP
12
SAW Filter 866MHz SMD 3.0×3.0mm
630
LED LIGHT BARS
79
2-Mbit (128K x 16) Pseudo Static RAM
895
IC ADC 16BIT LP 100KSPS SOT-23-6
2280