Search
Filters

AD5206BRUZ100-RL7

Part No : AD5206BRUZ100-RL7
Manufacturer : Analog Devices Inc.
Catalog : Data Acquisition - Digital Potentiometers
Description : IC DGTL POT 6CH 256POS 24-TSSOP
rohs
Rated 5/5 based on 1 customer reviews
Availability (In-stock): 5 pieces
Shipped from : HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Categories Integrated Circuits (ICs)
Manufacturer Analog Devices Inc.
Packaging Reel package
Taper Linear
Configuration Potentiometer
Number of Circuits 6
Number of Taps 256
Resistance (Ohms) 100k
Interface SPI
Memory Type Volatile
Operating Supply Voltage 2.7 V ~ 5.5 V, ±2.3 V ~ 2.7 V
Features Selectable Address
Tolerance ±30%
Temperature Coefficient (Typ) 700 ppm/°C
Resistance - Wiper (Ohms) (Typ) 50
Operating Temperature Range -40°C ~ 85°C
Package 24-TSSOP (0.173", 4.40mm Width)
Manufacturer Package 24-TSSOP
Win Source Part Number 767076-AD5206BRUZ100-RL7
Popularity Medium
Fake Threat In the Open Market 56 pct.
Supply and Demand Status Limited
Family Name AD5206
Introduction Date September 01, 1999
ECCN EAR99
Country of Origin Taiwan
Estimated EOL Date 2030
Alternative Parts
(Cross-Reference)
AD5206BRU100; AD5206BRU100-REEL7; AD5206BRUZ100;  
Analog Devices Inc. AD5206BRUZ100-RL7 is available at WIN SOURCE. Please review product page below for detailed information, including AD5206BRUZ100-RL7 price, datasheets, in-stock availability, technical difficulties. Quickly Enter the access of compare list to find replaceable electronic parts. Want to gain comprehensive data for AD5206BRUZ100-RL7 to optimize the supply chain (include cross references, lifecycle, parametric, counterfeit risk, obsolescence management forecasts), please contact to our Tech-supports team.
Products specifications
ECAD Module
Categories Integrated Circuits (ICs)
Manufacturer Analog Devices Inc.
Packaging Reel package
Taper Linear
Configuration Potentiometer
Number of Circuits 6
Number of Taps 256
Resistance (Ohms) 100k
Interface SPI
Memory Type Volatile
Operating Supply Voltage 2.7 V ~ 5.5 V, ±2.3 V ~ 2.7 V
Features Selectable Address
Tolerance ±30%
Temperature Coefficient (Typ) 700 ppm/°C
Resistance - Wiper (Ohms) (Typ) 50
Operating Temperature Range -40°C ~ 85°C
Package 24-TSSOP (0.173", 4.40mm Width)
Manufacturer Package 24-TSSOP
Win Source Part Number 767076-AD5206BRUZ100-RL7
Popularity Medium
Fake Threat In the Open Market 56 pct.
Supply and Demand Status Limited
Family Name AD5206
Introduction Date September 01, 1999
ECCN EAR99
Country of Origin Taiwan
Estimated EOL Date 2030
Alternative Parts
(Cross-Reference)
AD5206BRU100; AD5206BRU100-REEL7; AD5206BRUZ100;  
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for AD5206BRUZ100-RL7
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
AD5206BRUZ100-RL7 Price

AD5206BRUZ100-RL7 Datasheet
AD5206BRUZ100-RL7 Application

AD5206BRUZ100-RL7 Replacement
AD5206BRUZ100-RL7 Pdf

AD5206BRUZ100-RL7 Pinout
AD5206BRUZ100-RL7 Image

AD5206BRUZ100-RL7 Picture
AD5206BRUZ100-RL7 In Stock

AD5206BRUZ100-RL7 Distributor
AD5206BRUZ100-RL7 Data Acquisition - Digital Potentiometers

Image
Mfr.Part No
Description
Stock
Single and dual PMOS high-side H-bridge
300
3V Integrated Processor Companion with Memory
IC RF DETECTOR/CTRLR 8-LFCSP
1340
IF Signal Processing (VIF+SIF) Cricuit for TV/VTR
341
IC REG LDO 1.2V 0.5A 6WDFN
230
FUSE RESETTABLE .50A HOLD SMD
5418
IC DAC 16BIT STEREO W/USB 28SSOP
74

Top Sellers