Search
Filters

AD5231BRU10-REEL7

Part No :
AD5231BRU10-REEL7
Manufacturer :
Catalog :
Data Acquisition - Digital Potentiometers
Description :
IC DGTL POT 1024POS 16-TSSOP
Rohs State :
Need to verify
Rated 5/5 based on 1 customer reviews
Availability (In-stock): 2 pieces
Shipped from :
HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Categories Integrated Circuits (ICs)
Manufacturer Analog Devices Inc.
Packaging Reel package
Taper Linear
Configuration Potentiometer
Number of Circuits 1
Number of Taps 1024
Resistance (Ohms) 10k
Interface SPI
Memory Type Non-Volatile
Operating Supply Voltage 2.7 V ~ 5.5 V, ±2.25 V ~ 2.75 V
Features Cascade Pin
Tolerance -40%, +20%
Temperature Coefficient (Typ) 600 ppm/°C
Resistance - Wiper (Ohms) (Typ) 50
Operating Temperature Range -40°C ~ 85°C
Package 16-TSSOP (0.173", 4.40mm Width)
Manufacturer Package 16-TSSOP
Win Source Part Number 767081-AD5231BRU10-REEL7
Popularity Medium
Fake Threat In the Open Market 68 pct.
Supply and Demand Status Limited
Family Name AD5231
Introduction Date December 01, 2001
ECCN EAR99
Country of Origin Philippines
Halogen Free Not Compliant
Estimated EOL Date Obsolete
Alternative Parts
(Cross-Reference)
AD5231BRU10;  AD5231BRUZ10;  AD5231BRUZ10-REEL7;  
Analog Devices Inc. AD5231BRU10-REEL7 is available at WIN SOURCE. Please review product page below for detailed information, including AD5231BRU10-REEL7 price, datasheets, in-stock availability, technical difficulties. Quickly Enter the access of compare list to find replaceable electronic parts. Want to gain comprehensive data for AD5231BRU10-REEL7 to optimize the supply chain (include cross references, lifecycle, parametric, counterfeit risk, obsolescence management forecasts), please contact to our Tech-supports team.
Products specifications
ECAD Module
Categories Integrated Circuits (ICs)
Manufacturer Analog Devices Inc.
Packaging Reel package
Taper Linear
Configuration Potentiometer
Number of Circuits 1
Number of Taps 1024
Resistance (Ohms) 10k
Interface SPI
Memory Type Non-Volatile
Operating Supply Voltage 2.7 V ~ 5.5 V, ±2.25 V ~ 2.75 V
Features Cascade Pin
Tolerance -40%, +20%
Temperature Coefficient (Typ) 600 ppm/°C
Resistance - Wiper (Ohms) (Typ) 50
Operating Temperature Range -40°C ~ 85°C
Package 16-TSSOP (0.173", 4.40mm Width)
Manufacturer Package 16-TSSOP
Win Source Part Number 767081-AD5231BRU10-REEL7
Popularity Medium
Fake Threat In the Open Market 68 pct.
Supply and Demand Status Limited
Family Name AD5231
Introduction Date December 01, 2001
ECCN EAR99
Country of Origin Philippines
Halogen Free Not Compliant
Estimated EOL Date Obsolete
Alternative Parts
(Cross-Reference)
AD5231BRU10;  AD5231BRUZ10;  AD5231BRUZ10-REEL7;  
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for AD5231BRU10-REEL7
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
AD5231BRU10-REEL7 Price

AD5231BRU10-REEL7 Datasheet
AD5231BRU10-REEL7 Application

AD5231BRU10-REEL7 Replacement
AD5231BRU10-REEL7 Pdf

AD5231BRU10-REEL7 Pinout
AD5231BRU10-REEL7 Image

AD5231BRU10-REEL7 Picture
AD5231BRU10-REEL7 In Stock

AD5231BRU10-REEL7 Distributor
AD5231BRU10-REEL7 Data Acquisition - Digital Potentiometers

Image
Mfr.Part No
Description
Stock
IC OPAMP DIFF 340MHZ 8VSSOP
250
ON SCREEN DISPLAY PROCESSOR
398
P1012 and P1021 single- and dual-core communications processors
6
IC FPGA 311 I/O 400FBGA
30
N-Channel Logic Level E nhancement Mode Field Effect Transistor
1270

Top Sellers