Search
Filters

AD5242BRU10-REEL7

Part No :
AD5242BRU10-REEL7
Manufacturer :
Catalog :
Data Acquisition - Digital Potentiometers
Description :
IC DGTL POT 256POS 16-TSSOP
Rohs State :
Need to verify
Rated 5/5 based on 1 customer reviews
Availability (In-stock): 9 pieces
Shipped from :
HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Categories Integrated Circuits (ICs)
Manufacturer Analog Devices Inc.
Packaging Reel package
Part Status Obsolete(EOL)
Taper Linear
Configuration Potentiometer
Number of Circuits 2
Number of Taps 256
Resistance (Ohms) 10k
Interface I2C
Memory Type Volatile
Operating Supply Voltage 2.7 V ~ 5.5 V, ±2.3 V ~ 2.7 V
Features Selectable Address
Tolerance ±30%
Temperature Coefficient (Typ) 30 ppm/°C
Resistance - Wiper (Ohms) (Typ) 60
Operating Temperature Range -40°C ~ 105°C
Package 16-TSSOP (0.173", 4.40mm Width)
Manufacturer Package 16-TSSOP
Win Source Part Number 767084-AD5242BRU10-REEL7
Popularity Medium
Fake Threat In the Open Market 52 pct.
Supply and Demand Status Limited
Alternative Parts
(Cross-Reference)
AD5242BRUZ10;  AD5242BRU10;  AD5242BRU10-REEL7;  AD5242BRZ10;  
Analog Devices Inc. AD5242BRU10-REEL7 is available at WIN SOURCE. Please review product page below for detailed information, including AD5242BRU10-REEL7 price, datasheets, in-stock availability, technical difficulties. Quickly Enter the access of compare list to find replaceable electronic parts. Want to gain comprehensive data for AD5242BRU10-REEL7 to optimize the supply chain (include cross references, lifecycle, parametric, counterfeit risk, obsolescence management forecasts), please contact to our Tech-supports team.
Products specifications
ECAD Module
Categories Integrated Circuits (ICs)
Manufacturer Analog Devices Inc.
Packaging Reel package
Part Status Obsolete(EOL)
Taper Linear
Configuration Potentiometer
Number of Circuits 2
Number of Taps 256
Resistance (Ohms) 10k
Interface I2C
Memory Type Volatile
Operating Supply Voltage 2.7 V ~ 5.5 V, ±2.3 V ~ 2.7 V
Features Selectable Address
Tolerance ±30%
Temperature Coefficient (Typ) 30 ppm/°C
Resistance - Wiper (Ohms) (Typ) 60
Operating Temperature Range -40°C ~ 105°C
Package 16-TSSOP (0.173", 4.40mm Width)
Manufacturer Package 16-TSSOP
Win Source Part Number 767084-AD5242BRU10-REEL7
Popularity Medium
Fake Threat In the Open Market 52 pct.
Supply and Demand Status Limited
Alternative Parts
(Cross-Reference)
AD5242BRUZ10;  AD5242BRU10;  AD5242BRU10-REEL7;  AD5242BRZ10;  
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for AD5242BRU10-REEL7
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
AD5242BRU10-REEL7 Price

AD5242BRU10-REEL7 Datasheet
AD5242BRU10-REEL7 Application

AD5242BRU10-REEL7 Replacement
AD5242BRU10-REEL7 Pdf

AD5242BRU10-REEL7 Pinout
AD5242BRU10-REEL7 Image

AD5242BRU10-REEL7 Picture
AD5242BRU10-REEL7 In Stock

AD5242BRU10-REEL7 Distributor
AD5242BRU10-REEL7 Data Acquisition - Digital Potentiometers

Image
Mfr.Part No
Description
Stock
IC OPAMP PGA 11MHZ RRO TSOT23-8
118
IC FLASH 1GBIT 25NS 63VFBGA
3352
4 M SRAM (512-kword x 8-bit)
10
IC ANLG SWITCH DUAL SPDT 16QFN
5440
3.3V Zero Delay Buffer
22
DIODE ARRAY SCHOTTKY 40V SOT23
232042
Single/Dual Alkaline Cell, High Efficiency
308
MOSFET N-CH 12V 76A 6SON / 12V N-Channel NexFET™ Power MOSFETs
4558
MOSFET N-CH 25V 35A I-PAK
16

Top Sellers