Search
Filters

AD5242BRU100-REEL7

Part No :
AD5242BRU100-REEL7
Manufacturer :
Catalog :
Data Acquisition - Digital Potentiometers
Description :
IC DGTL POT 256POS 16-TSSOP
Rohs State :
Need to verify
Rated 5/5 based on 1 customer reviews
Availability (In-stock): 422 pieces
Shipped from :
HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Categories Integrated Circuits (ICs)
Manufacturer Analog Devices Inc.
Packaging Reel package
Part Status Obsolete(EOL)
Taper Linear
Configuration Potentiometer
Number of Circuits 2
Number of Taps 256
Resistance (Ohms) 100k
Interface I2C
Memory Type Volatile
Operating Supply Voltage 2.7 V ~ 5.5 V, ±2.3 V ~ 2.7 V
Features Selectable Address
Tolerance -30%, +50%
Temperature Coefficient (Typ) 30 ppm/°C
Resistance - Wiper (Ohms) (Typ) 60
Operating Temperature Range -40°C ~ 105°C
Package 16-TSSOP (0.173", 4.40mm Width)
Manufacturer Package 16-TSSOP
Win Source Part Number 767083-AD5242BRU100-REEL7
Popularity Medium
Fake Threat In the Open Market 30 pct.
Supply and Demand Status Limited
Family Name AD5242
Introduction Date February 18, 2002
ECCN EAR99
Country of Origin Philippines
Halogen Free Not Compliant
Estimated EOL Date Obsolete
Alternative Parts
(Cross-Reference)
AD5242BRZ100-REEL7;  AD5242BRU100; AD5242BRUZ100-RL7;  
Analog Devices Inc. AD5242BRU100-REEL7 is available at WIN SOURCE. Please review product page below for detailed information, including AD5242BRU100-REEL7 price, datasheets, in-stock availability, technical difficulties. Quickly Enter the access of compare list to find replaceable electronic parts. Want to gain comprehensive data for AD5242BRU100-REEL7 to optimize the supply chain (include cross references, lifecycle, parametric, counterfeit risk, obsolescence management forecasts), please contact to our Tech-supports team.
Products specifications
ECAD Module
Categories Integrated Circuits (ICs)
Manufacturer Analog Devices Inc.
Packaging Reel package
Part Status Obsolete(EOL)
Taper Linear
Configuration Potentiometer
Number of Circuits 2
Number of Taps 256
Resistance (Ohms) 100k
Interface I2C
Memory Type Volatile
Operating Supply Voltage 2.7 V ~ 5.5 V, ±2.3 V ~ 2.7 V
Features Selectable Address
Tolerance -30%, +50%
Temperature Coefficient (Typ) 30 ppm/°C
Resistance - Wiper (Ohms) (Typ) 60
Operating Temperature Range -40°C ~ 105°C
Package 16-TSSOP (0.173", 4.40mm Width)
Manufacturer Package 16-TSSOP
Win Source Part Number 767083-AD5242BRU100-REEL7
Popularity Medium
Fake Threat In the Open Market 30 pct.
Supply and Demand Status Limited
Family Name AD5242
Introduction Date February 18, 2002
ECCN EAR99
Country of Origin Philippines
Halogen Free Not Compliant
Estimated EOL Date Obsolete
Alternative Parts
(Cross-Reference)
AD5242BRZ100-REEL7;  AD5242BRU100; AD5242BRUZ100-RL7;  
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for AD5242BRU100-REEL7
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
AD5242BRU100-REEL7 Price

AD5242BRU100-REEL7 Datasheet
AD5242BRU100-REEL7 Application

AD5242BRU100-REEL7 Replacement
AD5242BRU100-REEL7 Pdf

AD5242BRU100-REEL7 Pinout
AD5242BRU100-REEL7 Image

AD5242BRU100-REEL7 Picture
AD5242BRU100-REEL7 In Stock

AD5242BRU100-REEL7 Distributor
AD5242BRU100-REEL7 Data Acquisition - Digital Potentiometers

Image
Mfr.Part No
Description
Stock
TRANS PREBIAS NPN 200MW UMT3
300
IC DSP CONTROLLER 16BIT 100-LQFP
IC OPAMP GP 635KHZ 14DIP
87
IC FPGA 612 I/O 11152FBGA / FPGA Arria® II GX Family 181165 Cells 500MHz 40nm Technology 0.9V 1152-Pin FC-FBGA
30
TRANS PNP 30V 0.1A SOT323
52000
CAP CER 0.015UF 100V X7R 0603 / Cap Ceramic 0.015uF 100V X7R 10% Pad SMD 0603 125°C T/R
Quad Picoampere Input Current Bipolar Op Amp
1043
IC MCU 32BIT 128KB FLASH
20

Top Sellers