Search
Filters

AD5243BRMZ2.5-RL7

Part No :
AD5243BRMZ2.5-RL7
Manufacturer :
Catalog :
Data Acquisition - Digital Potentiometers
Description :
IC POT DGTL DUAL 2.5K I2C 10MSOP
rohs
Rated 5/5 based on 1 customer reviews
Availability (In-stock): 809 pieces
Shipped from :
HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Categories Integrated Circuits (ICs)
Manufacturer Analog Devices Inc.
Packaging Reel package
Taper Linear
Configuration Potentiometer
Number of Circuits 2
Number of Taps 256
Resistance (Ohms) 2.5k
Interface I2C
Memory Type Volatile
Operating Supply Voltage 2.7 V ~ 5.5 V
Tolerance -20%, +55%
Temperature Coefficient (Typ) 35 ppm/°C
Resistance - Wiper (Ohms) (Typ) 160
Operating Temperature Range -40°C ~ 125°C
Package 10-TFSOP, 10-MSOP (0.118", 3.00mm Width)
Manufacturer Package 10-MSOP
Win Source Part Number 767088-AD5243BRMZ2.5-RL7
Popularity Medium
Fake Threat In the Open Market 67 pct.
Supply and Demand Status Limited
Family Name AD5243
Introduction Date May 13, 2003
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2030
Alternative Parts
(Cross-Reference)
AD5243BRM2.5; AD5243BRM2.5-RL7; AD5243BRM2.5-R2; 
Analog Devices Inc. AD5243BRMZ2.5-RL7 is available at WIN SOURCE. Please review product page below for detailed information, including AD5243BRMZ2.5-RL7 price, datasheets, in-stock availability, technical difficulties. Quickly Enter the access of compare list to find replaceable electronic parts. Want to gain comprehensive data for AD5243BRMZ2.5-RL7 to optimize the supply chain (include cross references, lifecycle, parametric, counterfeit risk, obsolescence management forecasts), please contact to our Tech-supports team.
Products specifications
ECAD Module
Categories Integrated Circuits (ICs)
Manufacturer Analog Devices Inc.
Packaging Reel package
Taper Linear
Configuration Potentiometer
Number of Circuits 2
Number of Taps 256
Resistance (Ohms) 2.5k
Interface I2C
Memory Type Volatile
Operating Supply Voltage 2.7 V ~ 5.5 V
Tolerance -20%, +55%
Temperature Coefficient (Typ) 35 ppm/°C
Resistance - Wiper (Ohms) (Typ) 160
Operating Temperature Range -40°C ~ 125°C
Package 10-TFSOP, 10-MSOP (0.118", 3.00mm Width)
Manufacturer Package 10-MSOP
Win Source Part Number 767088-AD5243BRMZ2.5-RL7
Popularity Medium
Fake Threat In the Open Market 67 pct.
Supply and Demand Status Limited
Family Name AD5243
Introduction Date May 13, 2003
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2030
Alternative Parts
(Cross-Reference)
AD5243BRM2.5; AD5243BRM2.5-RL7; AD5243BRM2.5-R2; 
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for AD5243BRMZ2.5-RL7
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
AD5243BRMZ2.5-RL7 Price

AD5243BRMZ2.5-RL7 Datasheet
AD5243BRMZ2.5-RL7 Application

AD5243BRMZ2.5-RL7 Replacement
AD5243BRMZ2.5-RL7 Pdf

AD5243BRMZ2.5-RL7 Pinout
AD5243BRMZ2.5-RL7 Image

AD5243BRMZ2.5-RL7 Picture
AD5243BRMZ2.5-RL7 In Stock

AD5243BRMZ2.5-RL7 Distributor
AD5243BRMZ2.5-RL7 Data Acquisition - Digital Potentiometers

Image
Mfr.Part No
Description
Stock
IC GATE NAND 4CH 2-INP 14-SOIC
20
MOSFET N-CH 150V 110A TO-247
6500
CONN RCPT 120POS SMD GOLD
2
3.3V ECL Programmable Delay Chip with FTUNE
7
200mW SOD-523 SURFACE MOUNT Very Small Outline Flat Lead Plastic Package Zener Voltage Regulators
33
RES SMD 0.15 OHM 5% 1/4W 1210
1980
TRANS 2NPN 50V 0.15A 6EMT
1900

Top Sellers