Search
Filters

AD5251BRUZ50

Part No :
AD5251BRUZ50
Manufacturer :
Catalog :
Data Acquisition - Digital Potentiometers
Description :
IC POT DGTL DUAL 50K 64P 14TSSOP
rohs
Rated 5/5 based on 1 customer reviews
Availability (In-stock): 2 pieces
Shipped from :
HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Introduction Date August 20, 2003
ECCN EAR99
Family Name AD5251
Supply and Demand Status Limited
Fake Threat In the Open Market 56 pct.
Popularity Medium
Win Source Part Number 767092-AD5251BRUZ50
Manufacturer Package 14-TSSOP
Package 14-TSSOP (0.173", 4.40mm Width)
Operating Temperature Range -40°C ~ 105°C
Resistance - Wiper (Ohms) (Typ) 200
Temperature Coefficient (Typ) 650 ppm/°C
Tolerance ±20%
Features Selectable Address
Operating Supply Voltage 2.7 V ~ 5.5 V, ±2.25 V ~ 2.75 V
Memory Type Non-Volatile
Interface I2C
Resistance (Ohms) 50k
Number of Taps 64
Number of Circuits 2
Configuration Potentiometer
Taper Linear
Packaging Tube
Manufacturer Analog Devices Inc.
Categories Integrated Circuits (ICs)
Country of Origin Philippines
Halogen Free Compliant
Estimated EOL Date 2030
Alternative Parts
(Cross-Reference)
AD5251BRU50; AD5251BRU50-RL7; DS3908N+; 
Analog Devices Inc. AD5251BRUZ50 is available at WIN SOURCE. Please review product page below for detailed information, including AD5251BRUZ50 price, datasheets, in-stock availability, technical difficulties. Quickly Enter the access of compare list to find replaceable electronic parts. Want to gain comprehensive data for AD5251BRUZ50 to optimize the supply chain (include cross references, lifecycle, parametric, counterfeit risk, obsolescence management forecasts), please contact to our Tech-supports team.
Products specifications
ECAD Module
Introduction Date August 20, 2003
ECCN EAR99
Family Name AD5251
Supply and Demand Status Limited
Fake Threat In the Open Market 56 pct.
Popularity Medium
Win Source Part Number 767092-AD5251BRUZ50
Manufacturer Package 14-TSSOP
Package 14-TSSOP (0.173", 4.40mm Width)
Operating Temperature Range -40°C ~ 105°C
Resistance - Wiper (Ohms) (Typ) 200
Temperature Coefficient (Typ) 650 ppm/°C
Tolerance ±20%
Features Selectable Address
Operating Supply Voltage 2.7 V ~ 5.5 V, ±2.25 V ~ 2.75 V
Memory Type Non-Volatile
Interface I2C
Resistance (Ohms) 50k
Number of Taps 64
Number of Circuits 2
Configuration Potentiometer
Taper Linear
Packaging Tube
Manufacturer Analog Devices Inc.
Categories Integrated Circuits (ICs)
Country of Origin Philippines
Halogen Free Compliant
Estimated EOL Date 2030
Alternative Parts
(Cross-Reference)
AD5251BRU50; AD5251BRU50-RL7; DS3908N+; 
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for AD5251BRUZ50
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
AD5251BRUZ50 Price

AD5251BRUZ50 Datasheet
AD5251BRUZ50 Application

AD5251BRUZ50 Replacement
AD5251BRUZ50 Pdf

AD5251BRUZ50 Pinout
AD5251BRUZ50 Image

AD5251BRUZ50 Picture
AD5251BRUZ50 In Stock

AD5251BRUZ50 Distributor
AD5251BRUZ50 Data Acquisition - Digital Potentiometers

Image
Mfr.Part No
Description
Stock
IC FLASH 32M SPI 104MHZ 8SOIC
210
WHITE LED DRIVER
150
VARIABLE CAPACITANCE DIODE
2100
IC EEPROM 16KBIT 200NS 24SOIC / EEPROM Parallel 16K-bit 2K x 8 5V 24-Pin SOIC W
11

Top Sellers