Search
Filters

AD5252BRUZ100-RL7

Part No : AD5252BRUZ100-RL7
Manufacturer : Analog Devices Inc.
Catalog : Data Acquisition - Digital Potentiometers
Description : IC POT DGTL DL 100K 256P 14TSSOP
rohs
Rated 5/5 based on 1 customer reviews
Availability (In-stock): 7 pieces
Shipped from : HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Categories Integrated Circuits (ICs)
Manufacturer Analog Devices Inc.
Packaging Reel package
Taper Linear
Configuration Potentiometer
Number of Circuits 2
Number of Taps 256
Resistance (Ohms) 100k
Interface I2C
Memory Type Non-Volatile
Operating Supply Voltage 2.7 V ~ 5.5 V, ±2.25 V ~ 2.75 V
Features Selectable Address
Tolerance ±20%
Temperature Coefficient (Typ) 650 ppm/°C
Resistance - Wiper (Ohms) (Typ) 200
Operating Temperature Range -40°C ~ 105°C
Package 14-TSSOP (0.173", 4.40mm Width)
Manufacturer Package 14-TSSOP
Win Source Part Number 767094-AD5252BRUZ100-RL7
Popularity Medium
Fake Threat In the Open Market 55 pct.
Supply and Demand Status Limited
Family Name AD5252
Introduction Date August 20, 2003
ECCN EAR99
Country of Origin Philippines
Halogen Free Compliant
Estimated EOL Date 2030
Alternative Parts
(Cross-Reference)
WMS7202100T; TPL0102-100RUCR;  TPL0102-100PWR;  
Analog Devices Inc. AD5252BRUZ100-RL7 is available at WIN SOURCE. Please review product page below for detailed information, including AD5252BRUZ100-RL7 price, datasheets, in-stock availability, technical difficulties. Quickly Enter the access of compare list to find replaceable electronic parts. Want to gain comprehensive data for AD5252BRUZ100-RL7 to optimize the supply chain (include cross references, lifecycle, parametric, counterfeit risk, obsolescence management forecasts), please contact to our Tech-supports team.
Products specifications
ECAD Module
Categories Integrated Circuits (ICs)
Manufacturer Analog Devices Inc.
Packaging Reel package
Taper Linear
Configuration Potentiometer
Number of Circuits 2
Number of Taps 256
Resistance (Ohms) 100k
Interface I2C
Memory Type Non-Volatile
Operating Supply Voltage 2.7 V ~ 5.5 V, ±2.25 V ~ 2.75 V
Features Selectable Address
Tolerance ±20%
Temperature Coefficient (Typ) 650 ppm/°C
Resistance - Wiper (Ohms) (Typ) 200
Operating Temperature Range -40°C ~ 105°C
Package 14-TSSOP (0.173", 4.40mm Width)
Manufacturer Package 14-TSSOP
Win Source Part Number 767094-AD5252BRUZ100-RL7
Popularity Medium
Fake Threat In the Open Market 55 pct.
Supply and Demand Status Limited
Family Name AD5252
Introduction Date August 20, 2003
ECCN EAR99
Country of Origin Philippines
Halogen Free Compliant
Estimated EOL Date 2030
Alternative Parts
(Cross-Reference)
WMS7202100T; TPL0102-100RUCR;  TPL0102-100PWR;  
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for AD5252BRUZ100-RL7
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
AD5252BRUZ100-RL7 Price

AD5252BRUZ100-RL7 Datasheet
AD5252BRUZ100-RL7 Application

AD5252BRUZ100-RL7 Replacement
AD5252BRUZ100-RL7 Pdf

AD5252BRUZ100-RL7 Pinout
AD5252BRUZ100-RL7 Image

AD5252BRUZ100-RL7 Picture
AD5252BRUZ100-RL7 In Stock

AD5252BRUZ100-RL7 Distributor
AD5252BRUZ100-RL7 Data Acquisition - Digital Potentiometers

Image
Mfr.Part No
Description
Stock
16-Bit, 20/40/65/80 MSPS, 1.8 V Dual Analog-to-Digital Converter | IC ADC 16BIT PIPELINED 64LFCSP
50
IC LOAD SWITCH LW INP V SC70-5
304
IC DAS 12BIT 100K 28SOIC
85
32 Megabit CMOS 3.0 Volt-only Flash Memory
6
Field Effect Transistor Silicon N Channel MOS Type (DTMOSⅡ)
10

Top Sellers