Search
Filters

AD5262BRU20-REEL7

IC POT DUAL 20K 256POS 16TSSOP
Manufacturer: Analog Devices Inc.
Availability: 4,742 In Stock
Analog Devices Inc. AD5262BRU20-REEL7 is available at WIN SOURCE. Please review product page below for detailed information, including AD5262BRU20-REEL7 price, datasheets, in-stock availability, technical difficulties. Quickly Enter the access of compare list to find replaceable electronic parts. Want to gain comprehensive data for AD5262BRU20-REEL7 to optimize the supply chain (include cross references, lifecycle, parametric, counterfeit risk, obsolescence management forecasts), please contact to our Tech-supports team
Products specifications
Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Reel - TR
Taper Linear
Configuration Potentiometer
Number of Circuits 2
Number of Taps 256
Resistance (Ohms) 20k
Memory Type Volatile
Supply Voltage - Operating 4.5 V to 16.5 V, ±5V
Features Cascade Pin
Tolerance ±30%
Temperature Coefficient (Typ) 35 ppm/°C
Resistance - Wiper (Ohms) (Typ) 60
Temperature Range - Operating -40°C to 85°C
Case / Package 16-TSSOP
Storage Condition Dry storage cabinet & Humidity protection package
Win Source Part Number 1012171-AD5262BRU20-REEL7
  • The Cut-Off time of Same Day Shipment is 5PM (GMT+8), Monday to Friday;
  • The Pre-Shipment Inspection (PSI) will be applied;
  • Taxes & VAT will not be included;
  • For more details, please kindly review our FAQ page.
Products specifications
Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Reel - TR
Taper Linear
Configuration Potentiometer
Number of Circuits 2
Number of Taps 256
Resistance (Ohms) 20k
Memory Type Volatile
Supply Voltage - Operating 4.5 V to 16.5 V, ±5V
Features Cascade Pin
Tolerance ±30%
Temperature Coefficient (Typ) 35 ppm/°C
Resistance - Wiper (Ohms) (Typ) 60
Temperature Range - Operating -40°C to 85°C
Case / Package 16-TSSOP
Storage Condition Dry storage cabinet & Humidity protection package
Win Source Part Number 1012171-AD5262BRU20-REEL7
AD5262BRU20-REEL7 Price

AD5262BRU20-REEL7 Datasheet
AD5262BRU20-REEL7 Application

AD5262BRU20-REEL7 Replacement
AD5262BRU20-REEL7 Pdf

AD5262BRU20-REEL7 Pinout
AD5262BRU20-REEL7 Image

AD5262BRU20-REEL7 Picture
AD5262BRU20-REEL7 In Stock

AD5262BRU20-REEL7 Distributor
AD5262BRU20-REEL7 Data Acquisition - Digital Potentiometers

Image
Mfr.Part No
Description
Stock
IC COUNTER DEC/BIN 4BIT 16-SSOP
2340
Tone Ringer Interface with DC/DC Converter
614
FIXED IND 150NH 150MA 3.5 OHM
10000
IC OPAMP GP 500KHZ 16SOIC
18302