Search
Filters

AD5422ACPZ-REEL7

Part No : AD5422ACPZ-REEL7
Manufacturer : Analog Devices Inc.
Catalog : Data Acquisition - Digital to Analog Converters(DAC)
Description : IC DAC 16BIT SRL 40LFCSP
rohs
Rated 5/5 based on 1 customer reviews
Availability (In-stock): 187 pieces
Shipped from : HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Categories Integrated Circuits (ICs)
Manufacturer Analog Devices Inc.
Packaging Reel package
Resolution 16
Number of D/A Converters 1
Settling Time 25μs (V), 40μs (A) (Typ)
Output Type Voltage or Current - Buffered
Data Interface SPI, DSP
Reference Type External, Internal
Operating Supply Voltage 10.8 V ~ 40 V, -3 V ~ 26.4 V
Voltage - Supply, Digital 2.7 V ~ 5.5 V
INL/DNL (LSB) -, ±1.3 (Maximum)
Architecture R-2R
Operating Temperature Range -40°C ~ 105°C
Package 40-VFQFN Exposed Pad, CSP
Manufacturer Package 40-LFCSP-VQ (6x6)
Win Source Part Number 767145-AD5422ACPZ-REEL7
Popularity Medium
Fake Threat In the Open Market 34 pct.
Supply and Demand Status Limited
Analog Devices Inc. AD5422ACPZ-REEL7 is available at WIN SOURCE. Please review product page below for detailed information, including AD5422ACPZ-REEL7 price, datasheets, in-stock availability, technical difficulties. Quickly Enter the access of compare list to find replaceable electronic parts. Want to gain comprehensive data for AD5422ACPZ-REEL7 to optimize the supply chain (include cross references, lifecycle, parametric, counterfeit risk, obsolescence management forecasts), please contact to our Tech-supports team.
Products specifications
ECAD Module
Categories Integrated Circuits (ICs)
Manufacturer Analog Devices Inc.
Packaging Reel package
Resolution 16
Number of D/A Converters 1
Settling Time 25μs (V), 40μs (A) (Typ)
Output Type Voltage or Current - Buffered
Data Interface SPI, DSP
Reference Type External, Internal
Operating Supply Voltage 10.8 V ~ 40 V, -3 V ~ 26.4 V
Voltage - Supply, Digital 2.7 V ~ 5.5 V
INL/DNL (LSB) -, ±1.3 (Maximum)
Architecture R-2R
Operating Temperature Range -40°C ~ 105°C
Package 40-VFQFN Exposed Pad, CSP
Manufacturer Package 40-LFCSP-VQ (6x6)
Win Source Part Number 767145-AD5422ACPZ-REEL7
Popularity Medium
Fake Threat In the Open Market 34 pct.
Supply and Demand Status Limited
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for AD5422ACPZ-REEL7
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
AD5422ACPZ-REEL7 Price

AD5422ACPZ-REEL7 Datasheet
AD5422ACPZ-REEL7 Application

AD5422ACPZ-REEL7 Replacement
AD5422ACPZ-REEL7 Pdf

AD5422ACPZ-REEL7 Pinout
AD5422ACPZ-REEL7 Image

AD5422ACPZ-REEL7 Picture
AD5422ACPZ-REEL7 In Stock

AD5422ACPZ-REEL7 Distributor
AD5422ACPZ-REEL7 Data Acquisition - Digital to Analog Converters(DAC)

Image
Mfr.Part No
Description
Stock
IC MONITOR BATT STACK MC 44-SSOP
168
Dual N-Channel Enhancement Mode Field Effect Transistor
56
IC REG LDO 3.3V 0.1A 8SOIC
6952
MOSFET N-CH 55V 51A D2PAK
100
IC REG CTRLR BUCK PMBUS 40QFN
1
Deep Color HDMI 1.3 Transmitter with CEC
45