Search
Filters

AD5441BCPZ-REEL7

Part No : AD5441BCPZ-REEL7
Manufacturer : Analog Devices Inc.
Catalog : Data Acquisition - Digital to Analog Converters(DAC)
Description : IC DAC 12BIT SERIAL IN 8LFCSP
rohs
Rated 5/5 based on 1 customer reviews
Availability (In-stock): 1,495 pieces
Shipped from : HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Reel - TR
Status Obsolete(EOL)
Number of Bits 12
Number of D/A Converters 1
Settling Time 5μs
Output Type Current - Unbuffered
Differential Output No
Data Interface Serial
Reference Type External
Analog Supply Voltage 2.5 V to 5.5 V
Digital Supply Voltage 2.5 V to 5.5 V
INL/DNL (LSB) ±0.5 (Max), ±0.5 (Max)
Temperature Range - Operating -40°C to 125°C
Case / Package 8-LFCSP-WD (3x3)
Win Source Part Number 1012300-AD5441BCPZ-REEL7
Popularity Medium
Fake Threat In the Open Market 28 pct.
Supply and Demand Status Balance
The Analog Devices Inc. AD5441BCPZ-REEL7 is 12 bits Serial digital-to-analog converters (DACs) that operate from a 2.5 V to 5.5 V supply. It comes in 8-LFCSP-WD (3x3) Reel - TR package as External reference. The total unadjusted error is typically ±0.5 (Max), ±0.5 (Max) FSR and the settling time is 5μs. The AD5441BCPZ-REEL7 is characterized for operation from -40°C to 125°C.
Products specifications
ECAD Module
Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Reel - TR
Status Obsolete(EOL)
Number of Bits 12
Number of D/A Converters 1
Settling Time 5μs
Output Type Current - Unbuffered
Differential Output No
Data Interface Serial
Reference Type External
Analog Supply Voltage 2.5 V to 5.5 V
Digital Supply Voltage 2.5 V to 5.5 V
INL/DNL (LSB) ±0.5 (Max), ±0.5 (Max)
Temperature Range - Operating -40°C to 125°C
Case / Package 8-LFCSP-WD (3x3)
Win Source Part Number 1012300-AD5441BCPZ-REEL7
Popularity Medium
Fake Threat In the Open Market 28 pct.
Supply and Demand Status Balance
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for AD5441BCPZ-REEL7
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
AD5441BCPZ-REEL7 Price

AD5441BCPZ-REEL7 Datasheet
AD5441BCPZ-REEL7 Application

AD5441BCPZ-REEL7 Replacement
AD5441BCPZ-REEL7 Pdf

AD5441BCPZ-REEL7 Pinout
AD5441BCPZ-REEL7 Image

AD5441BCPZ-REEL7 Picture
AD5441BCPZ-REEL7 In Stock

AD5441BCPZ-REEL7 Distributor
AD5441BCPZ-REEL7 Data Acquisition - Digital to Analog Converters(DAC)

Image
Mfr.Part No
Description
Stock
TRANS NPN 80V 0.5A SOT-223
2482
PNP SWITCHING SILICON TRANSISTOR | TRANS PNP 60V 0.6A
30
Thermometrics temperature sensor solutions
5
DIODE ARRAY SCHOTTKY 30V SOT523
24625
36-Mbit DDR-II SRAM 2-Word Burst Architecture
55
IC VOLT-LEVEL TRANSLATOR US8
22480
BOARD EVAL LTC2288IUP
18
MOSFET 2N-CH 20V 6.6A 8-SOIC
430

Top Sellers