Search
Filters

AD5449YRU

Part No :
AD5449YRU
Manufacturer :
Catalog :
Data Acquisition - Digital to Analog Converters(DAC)
Description :
Dual 8-,10-,12-Bit High Bandwidth Multiplying DACs with Serial Interface | IC DAC 12BIT A-OUT 16TSSOP
Rohs State :
Need to verify
Rated 5/5 based on 1 customer reviews
Availability (In-stock): 1,168 pieces
Shipped from :
HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Tube
Status Obsolete
Resolution 12
Number of D/A Converters 2
Settling Time 120ns
Output Type Current - Unbuffered
Differential Output Yes
Data Interface SPI, DSP
Reference Type External
Supply Voltage , Analog 2.5V ~ 5.5V
Supply Voltage , Digital 2.5V ~ 5.5V
INL/DNL (LSB) ±1 (Maximum), -1/+2 (Maximum)
Architecture R-2R
Temperature Range - Operating -40°C ~ 125°C
Manufacturer Package 16-TSSOP
Supplier Device Package 16-TSSOP
Mounting Style SMD
Family Part Number AD5449
Manufacturer Pack Quantity 96
MSL Level 1 (Unlimited)
Win Source Part Number 1136244-AD5449YRU
Manufacturer Homepage www.analog.com
Popularity Medium
Fake Threat In the Open Market 69 pct.
Supply and Demand Status Balance
Analog Devices Inc. AD5449YRU is available at WIN SOURCE. Please review product page below for detailed information, including AD5449YRU price, datasheets, in-stock availability, technical difficulties. Quickly Enter the access of compare list to find replaceable electronic parts. Want to gain comprehensive data for AD5449YRU to optimize the supply chain (include cross references, lifecycle, parametric, counterfeit risk, obsolescence management forecasts), please contact to our Tech-supports team.
Products specifications
ECAD Module
Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Tube
Status Obsolete
Resolution 12
Number of D/A Converters 2
Settling Time 120ns
Output Type Current - Unbuffered
Differential Output Yes
Data Interface SPI, DSP
Reference Type External
Supply Voltage , Analog 2.5V ~ 5.5V
Supply Voltage , Digital 2.5V ~ 5.5V
INL/DNL (LSB) ±1 (Maximum), -1/+2 (Maximum)
Architecture R-2R
Temperature Range - Operating -40°C ~ 125°C
Manufacturer Package 16-TSSOP
Supplier Device Package 16-TSSOP
Mounting Style SMD
Family Part Number AD5449
Manufacturer Pack Quantity 96
MSL Level 1 (Unlimited)
Win Source Part Number 1136244-AD5449YRU
Manufacturer Homepage www.analog.com
Popularity Medium
Fake Threat In the Open Market 69 pct.
Supply and Demand Status Balance
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for AD5449YRU
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
AD5449YRU Price

AD5449YRU Datasheet
AD5449YRU Application

AD5449YRU Replacement
AD5449YRU Pdf

AD5449YRU Pinout
AD5449YRU Image

AD5449YRU Picture
AD5449YRU In Stock

AD5449YRU Distributor
AD5449YRU Data Acquisition - Digital to Analog Converters(DAC)

Image
Mfr.Part No
Description
Stock
IC MCU 8BIT 4KB OTP 28DIP
36
4MHz Dual 400mA Synchronous Buck Regulator with HyperLight Load
25
Hardware Specifications
211
Leaded Varistors
500
OPTICAL SENSOR FOR HEART RATE MO / Pulse Wave Sensor 1.8V/2.5V/3.3V 10-Pin WLGA T/R
4
Single Supply Dual 18-Bit Audio DAC
308
90A, 30V N-CHANNEL(D-S) POWER MOSFET
1855
TRANS PREBIAS PNP 200MW SMT3
570

Top Sellers