Search
Filters

AD548JRZ-REEL7

Part No :
AD548JRZ-REEL7
Manufacturer :
Catalog :
Linear - Amplifiers - Instrumentation,OP Amps,Buffer Amps
Description :
IC OPAMP GP 1MHZ 8SOIC
rohs
Rated 5/5 based on 1 customer reviews
Availability (In-stock): 2 pieces
Shipped from :
HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Categories Integrated Circuits (ICs)
Manufacturer Analog Devices Inc.
Packaging Reel package
Amplifier Type General
Number of Circuits 1
SR - Slew Rate 1.8 V/μs
GBP - Gain Bandwidth Product 1MHz
Current - Input Bias 50pA
Voltage - Input Offset 750μV
Operating Supply Current 170μA
Output Current per Channel 15mA
Dual Supply Voltage (±) ±4.5 V ~ 18 V
Operating Temperature Range 0°C ~ 70°C
Mounting SMD
Package 8-SOIC (0.154", 3.90mm Width)
Manufacturer Package 8-SOIC
Win Source Part Number 767151-AD548JRZ-REEL7
Popularity Medium
Fake Threat In the Open Market 62 pct.
Supply and Demand Status Limited
Family Name AD548
Introduction Date August 20, 1996
ECCN EAR99
Country of Origin Taiwan
Halogen Free Compliant
Estimated EOL Date 2030
Alternative Parts
(Cross-Reference)
uPC4081G2-A; OPA627AU/2K5;  uPC4091G2; 
Analog Devices Inc. AD548JRZ-REEL7 is available at WIN SOURCE. Please review product page below for detailed information, including AD548JRZ-REEL7 price, datasheets, in-stock availability, technical difficulties. Quickly Enter the access of compare list to find replaceable electronic parts. Want to gain comprehensive data for AD548JRZ-REEL7 to optimize the supply chain (include cross references, lifecycle, parametric, counterfeit risk, obsolescence management forecasts), please contact to our Tech-supports team.
Products specifications
ECAD Module
Categories Integrated Circuits (ICs)
Manufacturer Analog Devices Inc.
Packaging Reel package
Amplifier Type General
Number of Circuits 1
SR - Slew Rate 1.8 V/μs
GBP - Gain Bandwidth Product 1MHz
Current - Input Bias 50pA
Voltage - Input Offset 750μV
Operating Supply Current 170μA
Output Current per Channel 15mA
Dual Supply Voltage (±) ±4.5 V ~ 18 V
Operating Temperature Range 0°C ~ 70°C
Mounting SMD
Package 8-SOIC (0.154", 3.90mm Width)
Manufacturer Package 8-SOIC
Win Source Part Number 767151-AD548JRZ-REEL7
Popularity Medium
Fake Threat In the Open Market 62 pct.
Supply and Demand Status Limited
Family Name AD548
Introduction Date August 20, 1996
ECCN EAR99
Country of Origin Taiwan
Halogen Free Compliant
Estimated EOL Date 2030
Alternative Parts
(Cross-Reference)
uPC4081G2-A; OPA627AU/2K5;  uPC4091G2; 
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for AD548JRZ-REEL7
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
AD548JRZ-REEL7 Price

AD548JRZ-REEL7 Datasheet
AD548JRZ-REEL7 Application

AD548JRZ-REEL7 Replacement
AD548JRZ-REEL7 Pdf

AD548JRZ-REEL7 Pinout
AD548JRZ-REEL7 Image

AD548JRZ-REEL7 Picture
AD548JRZ-REEL7 In Stock

AD548JRZ-REEL7 Distributor
AD548JRZ-REEL7 Linear - Amplifiers - Instrumentation,OP Amps,Buffer Amps

Image
Mfr.Part No
Description
Stock
IC MCU 32BIT ROMLESS 100LQFP
46
IC SRAM 256KBIT 70NS 28SOP
62
IC REG LDO 3.3V 1A TO220FP-5
300
CoolMOS Power Transistor
421
8-bit microcontroller with accelerated two-clock 80C51 core 4 kB/8 kB 3 V byte-erasable Flash with 8-bit A/D converters
138

Top Sellers