We are having Chinese New Year holiday from 19th Jan to 2nd Feb and back to work from 3rd Feb onwards, order will be processed on 3rd Feb, Happy CNY!

Search
Filters

AD586LRZ-REEL7

Part No : AD586LRZ-REEL7
Manufacturer : Analog Devices Inc.
Catalog : PMIC - Voltage Reference
Description : IC VREF SERIES 5V 8SOIC
rohs
Rated 5/5 based on 1 customer reviews
Availability (In-stock): 110 pieces
Shipped from : HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Categories Integrated Circuits (ICs)
Manufacturer Analog Devices Inc.
Packaging Reel package
Reference Type Series
Output Type Fixed
Output Voltage 5V
Output Current 10mA
Tolerance ±0.05%
Temperature Coefficient 5ppm/°C
Noise - 0.1Hz to 10Hz 4μVp-p
Voltage - Input 10.8 V ~ 36 V
Operating Supply Current 3mA
Operating Temperature Range 0°C ~ 70°C (TA)
Mounting SMD
Package 8-SOIC (0.154", 3.90mm Width)
Manufacturer Package 8-SOIC
Win Source Part Number 767220-AD586LRZ-REEL7
Popularity Medium
Fake Threat In the Open Market 52 pct.
Supply and Demand Status Limited
Family Name AD586
Introduction Date January 21, 2004
ECCN EAR99
Country of Origin China
Halogen Free Compliant
Estimated EOL Date 2030
Alternative Parts
(Cross-Reference)
MAX6143BASA41+;  MAX6143BASA41+T; MAX6143BASA41-T; 
Analog Devices Inc. AD586LRZ-REEL7 is available at WIN SOURCE. Please review product page below for detailed information, including AD586LRZ-REEL7 price, datasheets, in-stock availability, technical difficulties. Quickly Enter the access of compare list to find replaceable electronic parts. Want to gain comprehensive data for AD586LRZ-REEL7 to optimize the supply chain (include cross references, lifecycle, parametric, counterfeit risk, obsolescence management forecasts), please contact to our Tech-supports team.
Products specifications
ECAD Module
Categories Integrated Circuits (ICs)
Manufacturer Analog Devices Inc.
Packaging Reel package
Reference Type Series
Output Type Fixed
Output Voltage 5V
Output Current 10mA
Tolerance ±0.05%
Temperature Coefficient 5ppm/°C
Noise - 0.1Hz to 10Hz 4μVp-p
Voltage - Input 10.8 V ~ 36 V
Operating Supply Current 3mA
Operating Temperature Range 0°C ~ 70°C (TA)
Mounting SMD
Package 8-SOIC (0.154", 3.90mm Width)
Manufacturer Package 8-SOIC
Win Source Part Number 767220-AD586LRZ-REEL7
Popularity Medium
Fake Threat In the Open Market 52 pct.
Supply and Demand Status Limited
Family Name AD586
Introduction Date January 21, 2004
ECCN EAR99
Country of Origin China
Halogen Free Compliant
Estimated EOL Date 2030
Alternative Parts
(Cross-Reference)
MAX6143BASA41+;  MAX6143BASA41+T; MAX6143BASA41-T; 
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for AD586LRZ-REEL7
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
AD586LRZ-REEL7 Price

AD586LRZ-REEL7 Datasheet
AD586LRZ-REEL7 Application

AD586LRZ-REEL7 Replacement
AD586LRZ-REEL7 Pdf

AD586LRZ-REEL7 Pinout
AD586LRZ-REEL7 Image

AD586LRZ-REEL7 Picture
AD586LRZ-REEL7 In Stock

AD586LRZ-REEL7 Distributor
AD586LRZ-REEL7 PMIC - Voltage Reference

Image
Mfr.Part No
Description
Stock
IC SUPERVISOR MANUAL RST SOT23-5
96
CHIP INDUCTOR 16.0NH5% 1.5A 0.06
1684
IC BUFF/DVR TRI-ST 8BIT 20TSSOP
218
FUSE BOARD MNT 3A 32VAC/VDC 1206
18266
High-Speed CMOS Logic Quad 2-Input EXCLUSIVE NOR Gate
70
MOD SPM 600V 10A SPM26-AA
DAB Baseband Processor Featuring Low Power Consumption
547