Search
Filters

AD7091R-4BCPZ

Part No : AD7091R-4BCPZ
Manufacturer : Analog Devices Inc.
Catalog : Data Acquisition - Analog to Digital Converters(ADC)
Description : 2-/4-/8-Channel, 1 MSPS, Ultralow Power, 12-Bit SAR ADC | IC ADC 12BIT SAR 20LFCSP-WQ
rohs
Rated 5/5 based on 1 customer reviews
Availability (In-stock): 15 pieces
Shipped from : HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Tray
Resolution 12
Sampling Rate (Per Second) 1M
Number of Inputs 1
Input Type Single Ended
Data Interface SPI, DSP
Configuration S/H-ADC
Number of A/D Converters 1
Architecture SAR
Reference Type Supply
Supply Voltage , Analog 2.09V ~ 5.25V
Supply Voltage , Digital 2.09V ~ 5.25V
Temperature Range - Operating -40°C ~ 125°C
Manufacturer Package 20-WFQFN Exposed Pad, CSP
Supplier Device Package 20-LFCSP-WQ (4x4)
Mounting Style SMD
Family Part Number AD7091
Manufacturer Pack Quantity 1
MSL Level 3 (168 Hours)
Win Source Part Number 1136889-AD7091R-4BCPZ
Manufacturer Homepage www.analog.com
Popularity Medium
Fake Threat In the Open Market 30 pct.
Supply and Demand Status Limited
AD7091R-2, AD7091R-4, and AD7091R-8 ADCs.The three ADCs offer the highest energy efficiency in their class, delivering 1.7 mW maximum power dissipation at 1 MSPS (millions of samples / second), more than 60% lower than the nearest competitive SAR ADC competitor. These ADCs are available in a tiny 4 mm × 4 mm LFCSP package and include an on-chip 5 ppm / ° C reference.
Products specifications
ECAD Module
Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Tray
Resolution 12
Sampling Rate (Per Second) 1M
Number of Inputs 1
Input Type Single Ended
Data Interface SPI, DSP
Configuration S/H-ADC
Number of A/D Converters 1
Architecture SAR
Reference Type Supply
Supply Voltage , Analog 2.09V ~ 5.25V
Supply Voltage , Digital 2.09V ~ 5.25V
Temperature Range - Operating -40°C ~ 125°C
Manufacturer Package 20-WFQFN Exposed Pad, CSP
Supplier Device Package 20-LFCSP-WQ (4x4)
Mounting Style SMD
Family Part Number AD7091
Manufacturer Pack Quantity 1
MSL Level 3 (168 Hours)
Win Source Part Number 1136889-AD7091R-4BCPZ
Manufacturer Homepage www.analog.com
Popularity Medium
Fake Threat In the Open Market 30 pct.
Supply and Demand Status Limited
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for AD7091R-4BCPZ
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
AD7091R-4BCPZ Price

AD7091R-4BCPZ Datasheet
AD7091R-4BCPZ Application

AD7091R-4BCPZ Replacement
AD7091R-4BCPZ Pdf

AD7091R-4BCPZ Pinout
AD7091R-4BCPZ Image

AD7091R-4BCPZ Picture
AD7091R-4BCPZ In Stock

AD7091R-4BCPZ Distributor
AD7091R-4BCPZ Data Acquisition - Analog to Digital Converters(ADC)

Image
Mfr.Part No
Description
Stock
Surface Mount Fuses NANO2® > Very Fast-Acting > 448 Series
157
Surface Mount Schottky Rectifier
196000
IC MCU 32BIT 512KB FLASH 80FQFP / Kinetis K21D Sub-Family
48
IC CTRLR PWM 4PHASE BUCK 40-QFN
17
IC REG LDO 3.4V 0.15A 5TSOP
4483
Bus Interface Driver/Receiver IC
68
MOSFET 2N-CH 60V 3.3A 8-SO
2000
IC MULTIPLEXER 1CH 16SOIC
70

Top Sellers