Search
Filters

AD7175-2BRUZ-RL7

Part No : AD7175-2BRUZ-RL7
Manufacturer : Analog Devices Inc.
Catalog : Data Acquisition - Analog to Digital Converters(ADC)
Description : 24-Bit, 250 kSPS, Sigma-Delta ADC with 20 us Settling and True Rail-to-Rail Buffers
rohs
Rated 5/5 based on 1 customer reviews
Shipped from : HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Supplier Lead-Time : Call for availability
Quantity
Price
Ext. Price
3+
€17.034
€51.103
7+
€14.414
€100.901
10+
€13.977
€139.770
14+
€13.541
€189.567
20+
€13.104
€262.080
25+
€11.794
€294.840
* The above prices does not include taxes and freight rates, which will be calculated on the order pages.
Availability (In-stock): 3,029 pieces can ship immediately
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?
Products specifications
Categories Integrated Circuits (ICs)
Manufacturer Analog Devices Inc.
Packaging Reel - TR
Resolution 24
Sampling Rate 250k
Number of Inputs 2, 4
Input Type Differential, Pseudo-Differential, Single Ended
Data Interface SPI, DSP
Configuration MUX-ADC
Number of Converters 1
Architecture Sigma-Delta
Reference Type External, Internal
Operating Supply Voltage 2 V ~ 5.5 V
Voltage - Supply, Digital 2 V ~ 5.5 V
Features Temperature Sensor
Operating Temperature Range -40°C ~ 105°C
Package 24-TSSOP (0.173", 4.40mm Width)
Manufacturer Package 24-TSSOP
Win Source Part Number 1136951-AD7175-2BRUZ-RL7
Manufacturer Homepage www.analog.com
Family Name AD7175-2
Introduction Date July 31, 2014
ECCN EAR99
Country of Origin Philippines, Philippines
Estimated EOL Date 2028
Is this a common-used part? Yes
Popularity High
Fake Threat In the Open Market 62 pct.
Supply and Demand Status Balance
Alternative Parts
(Cross-Reference)
ADS1274IPAPRG4;  CS5364-DQZ;   CS5364-CQZ; 
AD7175-2 ADC Features: ● User-configurable input channels 2 differential or 4 single-ended channels Each channel has independent programming ability ● Integrated 2.5 V buffer 2 ppm / ° C voltage reference ● flexible and each channel independent programmable digital filter ● Enhanced filter for 50 Hz and 60 Hz synchronization suppression ● Operating temperature range: -40 ° C to + 105 ° C
Products specifications
ECAD Module
Categories Integrated Circuits (ICs)
Manufacturer Analog Devices Inc.
Packaging Reel - TR
Resolution 24
Sampling Rate 250k
Number of Inputs 2, 4
Input Type Differential, Pseudo-Differential, Single Ended
Data Interface SPI, DSP
Configuration MUX-ADC
Number of Converters 1
Architecture Sigma-Delta
Reference Type External, Internal
Operating Supply Voltage 2 V ~ 5.5 V
Voltage - Supply, Digital 2 V ~ 5.5 V
Features Temperature Sensor
Operating Temperature Range -40°C ~ 105°C
Package 24-TSSOP (0.173", 4.40mm Width)
Manufacturer Package 24-TSSOP
Win Source Part Number 1136951-AD7175-2BRUZ-RL7
Manufacturer Homepage www.analog.com
Family Name AD7175-2
Introduction Date July 31, 2014
ECCN EAR99
Country of Origin Philippines, Philippines
Estimated EOL Date 2028
Is this a common-used part? Yes
Popularity High
Fake Threat In the Open Market 62 pct.
Supply and Demand Status Balance
Alternative Parts
(Cross-Reference)
ADS1274IPAPRG4;  CS5364-DQZ;   CS5364-CQZ; 
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for AD7175-2BRUZ-RL7
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
AD7175-2BRUZ-RL7 Price

AD7175-2BRUZ-RL7 Datasheet
AD7175-2BRUZ-RL7 Application

AD7175-2BRUZ-RL7 Replacement
AD7175-2BRUZ-RL7 Pdf

AD7175-2BRUZ-RL7 Pinout
AD7175-2BRUZ-RL7 Image

AD7175-2BRUZ-RL7 Picture
AD7175-2BRUZ-RL7 In Stock

AD7175-2BRUZ-RL7 Distributor
AD7175-2BRUZ-RL7 Data Acquisition - Analog to Digital Converters(ADC)

Image
Mfr.Part No
Description
Stock
USB-COMPLIANT SINGLE CELL LI-I
100
IC PWR SUPPLY 28QSOP
54
Dual Transistors | TRANS 2PNP 50MA 60V TO78-6
IC REG BUCK ADJUSTABLE 8A 30QFN
61
IC GATE AND 3CH 3-INP 14-SO
611
MOSFET N-CH 60V 59A D2PAK
5250

Top Sellers