Search
Filters

AD7357BRUZ-500RL7

Part No :
AD7357BRUZ-500RL7
Manufacturer :
Catalog :
Data Acquisition - Analog to Digital Converters(ADC)
Description :
IC ADC DUAL14BIT 4.2MSPS 16TSSOP
rohs
Rated 5/5 based on 1 customer reviews
Availability (In-stock): 370 pieces
Shipped from :
HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Categories Integrated Circuits (ICs)
Manufacturer Analog Devices Inc.
Packaging Reel package
Resolution 14
Sampling Rate 4.2M
Number of Inputs 2
Input Type Differential
Data Interface SPI, DSP
Configuration S/H-ADC
Number of Converters 2
Architecture SAR
Reference Type External, Internal
Operating Supply Voltage 2.25 V ~ 2.75 V
Voltage - Supply, Digital 2.25 V ~ 2.75 V
Features Simultaneous Sampling
Operating Temperature Range -40°C ~ 85°C
Package 16-TSSOP (0.173", 4.40mm Width)
Manufacturer Package 16-TSSOP
Win Source Part Number 767308-AD7357BRUZ-500RL7
Popularity Medium
Fake Threat In the Open Market 39 pct.
Supply and Demand Status Limited
Family Name AD7357
Introduction Date September 26, 2007
ECCN EAR99
Country of Origin Taiwan
Halogen Free Not Compliant
Estimated EOL Date 2030
Alternative Parts
(Cross-Reference)
ADS9120IRGET;  ADS9120IRGER; MAX11103ATB+T; 
Analog Devices Inc. AD7357BRUZ-500RL7 is available at WIN SOURCE. Please review product page below for detailed information, including AD7357BRUZ-500RL7 price, datasheets, in-stock availability, technical difficulties. Quickly Enter the access of compare list to find replaceable electronic parts. Want to gain comprehensive data for AD7357BRUZ-500RL7 to optimize the supply chain (include cross references, lifecycle, parametric, counterfeit risk, obsolescence management forecasts), please contact to our Tech-supports team.
Products specifications
ECAD Module
Categories Integrated Circuits (ICs)
Manufacturer Analog Devices Inc.
Packaging Reel package
Resolution 14
Sampling Rate 4.2M
Number of Inputs 2
Input Type Differential
Data Interface SPI, DSP
Configuration S/H-ADC
Number of Converters 2
Architecture SAR
Reference Type External, Internal
Operating Supply Voltage 2.25 V ~ 2.75 V
Voltage - Supply, Digital 2.25 V ~ 2.75 V
Features Simultaneous Sampling
Operating Temperature Range -40°C ~ 85°C
Package 16-TSSOP (0.173", 4.40mm Width)
Manufacturer Package 16-TSSOP
Win Source Part Number 767308-AD7357BRUZ-500RL7
Popularity Medium
Fake Threat In the Open Market 39 pct.
Supply and Demand Status Limited
Family Name AD7357
Introduction Date September 26, 2007
ECCN EAR99
Country of Origin Taiwan
Halogen Free Not Compliant
Estimated EOL Date 2030
Alternative Parts
(Cross-Reference)
ADS9120IRGET;  ADS9120IRGER; MAX11103ATB+T; 
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for AD7357BRUZ-500RL7
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
AD7357BRUZ-500RL7 Price

AD7357BRUZ-500RL7 Datasheet
AD7357BRUZ-500RL7 Application

AD7357BRUZ-500RL7 Replacement
AD7357BRUZ-500RL7 Pdf

AD7357BRUZ-500RL7 Pinout
AD7357BRUZ-500RL7 Image

AD7357BRUZ-500RL7 Picture
AD7357BRUZ-500RL7 In Stock

AD7357BRUZ-500RL7 Distributor
AD7357BRUZ-500RL7 Data Acquisition - Analog to Digital Converters(ADC)

Image
Mfr.Part No
Description
Stock
MOSFET N-CH 30V 6.6A 6-SOT26
600
IC DRIVER QUAD 14DIP
1594
IC COMP OTT R-R 44V TSOT-23-5
87
1- to 3-Cell, High-Current, Low-Noise, Step-Up DC-DC Converters with Linear Regulator
93
IC LOW LINE RECEIVER 14-SOIC
48
TRANS PNP 500V 0.5A SOT-23
1830
TVS DIODE 64VWM 103VC SMB
140

Top Sellers