Search
Filters

AD7376ARUZ100-R7

Part No :
AD7376ARUZ100-R7
Manufacturer :
Catalog :
Data Acquisition - Digital Potentiometers
Description :
IC POT DIGITAL 128POS 14-TSSOP
rohs
Rated 5/5 based on 1 customer reviews
Shipped from :
HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Supplier Lead-Time :
Quantity
Price
Ext. Price
8+
$6.218
$49.744
19+
$5.261
$99.959
30+
$5.102
$153.060
40+
$4.943
$197.720
55+
$4.783
$263.065
70+
$4.305
$301.350
* The above prices does not include taxes and freight rates, which will be calculated on the order pages.
Availability (In-stock): 300 pieces can ship immediately
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate shipping fee
Estimate shipping
Enter your destination to get a shipping estimate

*
Products specifications
Categories Integrated Circuits (ICs)
Manufacturer Analog Devices Inc.
Series iCMOS
Packaging Reel package
Taper Linear
Configuration Potentiometer
Number of Circuits 1
Number of Taps 128
Resistance (Ohms) 100k
Interface SPI
Memory Type Volatile
Operating Supply Voltage 4.5 V ~ 33 V, ±4.5 V ~ 16.5 V
Features Cascade Pin
Tolerance ±30%
Temperature Coefficient (Typ) -300 ppm/°C
Resistance - Wiper (Ohms) (Typ) 260
Operating Temperature Range -40°C ~ 85°C
Package 14-TSSOP (0.173", 4.40mm Width)
Manufacturer Package 14-TSSOP
Win Source Part Number 767311-AD7376ARUZ100-R7
Popularity Medium
Fake Threat In the Open Market 36 pct.
Supply and Demand Status Limited
Family Name AD7376
Introduction Date July 15, 2005
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2030
Alternative Parts
(Cross-Reference)
AD7376ARU100-REEL7; AD7376ARU100; AD7376ARWZ100; 
Analog Devices Inc. AD7376ARUZ100-R7 is available at WIN SOURCE. Please review product page below for detailed information, including AD7376ARUZ100-R7 price, datasheets, in-stock availability, technical difficulties. Quickly Enter the access of compare list to find replaceable electronic parts. Want to gain comprehensive data for AD7376ARUZ100-R7 to optimize the supply chain (include cross references, lifecycle, parametric, counterfeit risk, obsolescence management forecasts), please contact to our Tech-supports team.
Products specifications
ECAD Module
Categories Integrated Circuits (ICs)
Manufacturer Analog Devices Inc.
Series iCMOS
Packaging Reel package
Taper Linear
Configuration Potentiometer
Number of Circuits 1
Number of Taps 128
Resistance (Ohms) 100k
Interface SPI
Memory Type Volatile
Operating Supply Voltage 4.5 V ~ 33 V, ±4.5 V ~ 16.5 V
Features Cascade Pin
Tolerance ±30%
Temperature Coefficient (Typ) -300 ppm/°C
Resistance - Wiper (Ohms) (Typ) 260
Operating Temperature Range -40°C ~ 85°C
Package 14-TSSOP (0.173", 4.40mm Width)
Manufacturer Package 14-TSSOP
Win Source Part Number 767311-AD7376ARUZ100-R7
Popularity Medium
Fake Threat In the Open Market 36 pct.
Supply and Demand Status Limited
Family Name AD7376
Introduction Date July 15, 2005
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2030
Alternative Parts
(Cross-Reference)
AD7376ARU100-REEL7; AD7376ARU100; AD7376ARWZ100; 
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for AD7376ARUZ100-R7
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
AD7376ARUZ100-R7 Price

AD7376ARUZ100-R7 Datasheet
AD7376ARUZ100-R7 Application

AD7376ARUZ100-R7 Replacement
AD7376ARUZ100-R7 Pdf

AD7376ARUZ100-R7 Pinout
AD7376ARUZ100-R7 Image

AD7376ARUZ100-R7 Picture
AD7376ARUZ100-R7 In Stock

AD7376ARUZ100-R7 Distributor
AD7376ARUZ100-R7 Data Acquisition - Digital Potentiometers

Image
Mfr.Part No
Description
Stock
80C51 8-bit microcontroller family 8K-4K/256-1K OTP/ROM/ROMless, low voltage (2.7V-5.5V), low power, high speed (33 MHz)
1
DUAL PRECISION TIMERS
7
POLYMER Aluminum Electrolytic Capacitors
67
IC REG BST SEPIC ADJ 0.71A 8MSOP
1384
100mA REGULATED CHARGE-PUMP INVERTERS IN THINSOT
90
DIODE ZENER 18V 300MW SOD523
5699
IC DOWNCONVERTER PCS/UMTS 16QSOP
408

Top Sellers