The only official website & email suffix are win-source.group and win-source.net
WIN SOURCE does not have any other Company Name or Website.
Search
Filters

AD7418ARZ-REEL

Part No AD7418ARZ-REEL
Manufacturer Analog Devices Inc.
Catalog Temperature Sensors - Analog and Digital Output
Description SENSOR TEMPERATURE I2C 8SOIC
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
Pricing & Ordering $7.916 Historical reference price : is the price that a customer announces that it is willing to pay for this component in the previous period, only for reference.
Quantity
Unit Price
Ext. Price
5+
$12.1530
$60.765
11+
$9.9710
$109.681
16+
$9.6600
$154.560
22+
$9.3480
$205.656
28+
$9.0370
$253.036
38+
$8.1020
$307.876
* The above prices does not include taxes and freight rates, which will be calculated on the order pages.
Availability: 11,041 pieces
MOQ: 5 pcs
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
Categories Sensors, Transducers
Manufacturer Analog Devices Inc.
Packaging Reel - TR
Status Active
Sensor Type Digital, Local
Sensing Temperature - Local -40°C to 125°C
Output Type I2C
Supply Voltage - Operating 2.7 V to 5.5 V
Resolution 10 b
Features Output Switch, Programmable Limit, Shutdown Mode
Accuracy - Highest (Lowest) ±2°C (±3°C)
Testing Conditions 25°C (-40°C to 125°C)
Temperature Range - Operating -40°C to 125°C
Mounting SMD (SMT)
Case / Package 8-SOIC
Win Source Part Number 1012812-AD7418ARZ-REEL
Popularity Medium
Fake Threat In the Open Market 35 pct.
Supply and Demand Status Balance

Description

AD7418ARZ-REEL Temperature Sensor IC by Analog Devices Inc.

The AD7418ARZ-REEL from Analog Devices Inc. is a high-precision, digital temperature sensor and analog-to-digital converter (ADC) integrated circuit designed for versatile temperature measurement and control applications. This device offers excellent accuracy and flexibility in a compact surface-mount package, making it ideal for embedded systems, environmental monitoring, and industrial control systems.

Key Features:

  • Integrated Temperature Sensor: The AD7418ARZ-REEL features an on-chip temperature sensor that provides a direct digital output, eliminating the need for additional signal conditioning.
  • 10-bit ADC: It incorporates a 10-bit analog-to-digital converter, offering precise measurement capabilities for both temperature and analog input signals.
  • Single Supply Operation: This device operates from a single 2.7V to 5.5V power supply, making it suitable for battery-powered applications and simplifying power management in system design.
  • Programmable Configuration: The sensor's configuration can be programmed via a serial I²C-compatible interface, allowing easy integration into microcontroller-based systems.
  • Multiple Channel Inputs: In addition to the on-board temperature sensor, the AD7418ARZ-REEL offers four single-ended analog input channels, providing versatility for multiplexed applications.
  • Power Saving Modes: It includes power-saving features such as a shutdown mode and an automatic power-down function to reduce power consumption when the device is not in use.
  • Robust Packaging: The device is available in a 16-lead SOIC package, provided in a reel format for efficient handling and manufacturing integration.

Applications:

The AD7418ARZ-REEL is suitable for a wide range of applications where accurate temperature readings and analog signal processing are required. It is commonly used in:

  • Environmental Control Systems
  • Computer Thermal Management
  • Industrial Process Control
  • Portable Instrumentation
  • Smart Sensors and IoT Devices

With its high level of integration and performance, the AD7418ARZ-REEL from Analog Devices Inc. is an excellent choice for designers looking to add reliable temperature sensing and analog input capabilities to their projects.