Search
Filters

AD744KRZ-REEL

Part No :
AD744KRZ-REEL
Manufacturer :
Catalog :
Linear - Amplifiers - Instrumentation,OP Amps,Buffer Amps
Description :
IC OPAMP JFET 13MHZ 8SOIC
rohs
Rated 5/5 based on 1 customer reviews
Availability (In-stock): 1,030 pieces
Shipped from :
HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Categories Integrated Circuits (ICs)
Manufacturer Analog Devices Inc.
Packaging Reel package
Amplifier Type J-FET
Number of Circuits 1
SR - Slew Rate 75 V/μs
-3db Bandwidth 13MHz
Current - Input Bias 30pA
Voltage - Input Offset 250μV
Operating Supply Current 3.5mA
Output Current per Channel 25mA
Dual Supply Voltage (±) ±4.5 V ~ 18 V
Operating Temperature Range 0°C ~ 70°C
Mounting SMD
Package 8-SOIC (0.154", 3.90mm Width)
Manufacturer Package 8-SOIC
Win Source Part Number 767323-AD744KRZ-REEL
Popularity Medium
Fake Threat In the Open Market 32 pct.
Supply and Demand Status Balance
Family Name AD744
Introduction Date November 01, 1995
ECCN EAR99
Country of Origin Taiwan
Halogen Free Compliant
Estimated EOL Date 2030
Alternative Parts
(Cross-Reference)
TL080ACD; OPA627AU/2K5E4;  OPA637AUG4;  
Analog Devices Inc. AD744KRZ-REEL is available at WIN SOURCE. Please review product page below for detailed information, including AD744KRZ-REEL price, datasheets, in-stock availability, technical difficulties. Quickly Enter the access of compare list to find replaceable electronic parts. Want to gain comprehensive data for AD744KRZ-REEL to optimize the supply chain (include cross references, lifecycle, parametric, counterfeit risk, obsolescence management forecasts), please contact to our Tech-supports team.
Products specifications
ECAD Module
Categories Integrated Circuits (ICs)
Manufacturer Analog Devices Inc.
Packaging Reel package
Amplifier Type J-FET
Number of Circuits 1
SR - Slew Rate 75 V/μs
-3db Bandwidth 13MHz
Current - Input Bias 30pA
Voltage - Input Offset 250μV
Operating Supply Current 3.5mA
Output Current per Channel 25mA
Dual Supply Voltage (±) ±4.5 V ~ 18 V
Operating Temperature Range 0°C ~ 70°C
Mounting SMD
Package 8-SOIC (0.154", 3.90mm Width)
Manufacturer Package 8-SOIC
Win Source Part Number 767323-AD744KRZ-REEL
Popularity Medium
Fake Threat In the Open Market 32 pct.
Supply and Demand Status Balance
Family Name AD744
Introduction Date November 01, 1995
ECCN EAR99
Country of Origin Taiwan
Halogen Free Compliant
Estimated EOL Date 2030
Alternative Parts
(Cross-Reference)
TL080ACD; OPA627AU/2K5E4;  OPA637AUG4;  
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for AD744KRZ-REEL
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
AD744KRZ-REEL Price

AD744KRZ-REEL Datasheet
AD744KRZ-REEL Application

AD744KRZ-REEL Replacement
AD744KRZ-REEL Pdf

AD744KRZ-REEL Pinout
AD744KRZ-REEL Image

AD744KRZ-REEL Picture
AD744KRZ-REEL In Stock

AD744KRZ-REEL Distributor
AD744KRZ-REEL Linear - Amplifiers - Instrumentation,OP Amps,Buffer Amps

Image
Mfr.Part No
Description
Stock
LPC Mobile Embedded Controllers
545
IC AMP LTE 1.805-2.17GHZ 6XSON
305
IC FILTER BUFFER VID SOT23-8
381
MOSFET N-CH 60V 39A SO8FL / Single N−Channel Power MOSFET
568
128Mb DDR SDRAM
RES 200 OHM 5% 1/10W 0402
199
CONN PLUG HSG FMALE 6POS INLINE / 6-PIN SMOOTH SHELL PLUG
36
500Kbps 3.3V to 5V RS-485/RS-422 Transceiver with ±35kV HBM ESD Protection | IC TXRX RS485/422 ESD
87

Top Sellers