Search
Filters

AD7794CRUZ

Part No : AD7794CRUZ
Manufacturer : Analog Devices Inc.
Catalog : Data Acquisition - Analog to Digital Converters(ADC)
Description : IC ADC 24BIT 6CH LP 24-TSSOP
rohs
Rated 5/5 based on 1 customer reviews
Availability (In-stock): 6 pieces
Shipped from : HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Categories Integrated Circuits (ICs)
Manufacturer Analog Devices Inc.
Packaging Tube
Resolution 24
Sampling Rate 470
Number of Inputs 6
Input Type Differential
Data Interface SPI, DSP
Configuration MUX-ADC
Number of Converters 1
Architecture Sigma-Delta
Reference Type External, Internal
Operating Supply Voltage 2.7 V ~ 5.25 V
Voltage - Supply, Digital 2.7 V ~ 5.25 V
Features PGA, Temperature Sensor
Operating Temperature Range -40°C ~ 125°C
Package 24-TSSOP (0.173", 4.40mm Width)
Manufacturer Package 24-TSSOP
Win Source Part Number 767418-AD7794CRUZ
Popularity Medium
Fake Threat In the Open Market 60 pct.
Supply and Demand Status Limited
Family Name AD7794
Introduction Date June 03, 2004
ECCN EAR99
Country of Origin Taiwan
Halogen Free Not Compliant
Estimated EOL Date 2030
Alternative Parts
(Cross-Reference)
AK5576VN; AK5556VN; AK5576EN; 
Analog Devices Inc. AD7794CRUZ is available at WIN SOURCE. Please review product page below for detailed information, including AD7794CRUZ price, datasheets, in-stock availability, technical difficulties. Quickly Enter the access of compare list to find replaceable electronic parts. Want to gain comprehensive data for AD7794CRUZ to optimize the supply chain (include cross references, lifecycle, parametric, counterfeit risk, obsolescence management forecasts), please contact to our Tech-supports team.
Products specifications
ECAD Module
Categories Integrated Circuits (ICs)
Manufacturer Analog Devices Inc.
Packaging Tube
Resolution 24
Sampling Rate 470
Number of Inputs 6
Input Type Differential
Data Interface SPI, DSP
Configuration MUX-ADC
Number of Converters 1
Architecture Sigma-Delta
Reference Type External, Internal
Operating Supply Voltage 2.7 V ~ 5.25 V
Voltage - Supply, Digital 2.7 V ~ 5.25 V
Features PGA, Temperature Sensor
Operating Temperature Range -40°C ~ 125°C
Package 24-TSSOP (0.173", 4.40mm Width)
Manufacturer Package 24-TSSOP
Win Source Part Number 767418-AD7794CRUZ
Popularity Medium
Fake Threat In the Open Market 60 pct.
Supply and Demand Status Limited
Family Name AD7794
Introduction Date June 03, 2004
ECCN EAR99
Country of Origin Taiwan
Halogen Free Not Compliant
Estimated EOL Date 2030
Alternative Parts
(Cross-Reference)
AK5576VN; AK5556VN; AK5576EN; 
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for AD7794CRUZ
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
AD7794CRUZ Price

AD7794CRUZ Datasheet
AD7794CRUZ Application

AD7794CRUZ Replacement
AD7794CRUZ Pdf

AD7794CRUZ Pinout
AD7794CRUZ Image

AD7794CRUZ Picture
AD7794CRUZ In Stock

AD7794CRUZ Distributor
AD7794CRUZ Data Acquisition - Analog to Digital Converters(ADC)

Image
Mfr.Part No
Description
Stock
TRIAC SENS GATE 700V 6A TO220AB
215
FIXED IND 2.2UH 3.2A 58 MOHM SMD
168
IC MOTOR DRIVER SPI 24SOIC
XFRMR BALUN RF DCS-PCS/TX-RX SMD
9275
Double ESD protection diodes in SOT23 package
900
Miniature, 300MHz, Single-Supply, Rail-to-Rail Op Amps with Enable | IC OPAMP VFB 4 CIRCUIT 16QSOP
184
Low Voltage Dual D-Type Positive Edge-Triggered Flip-Flop with 5V Tolerant Inputs
250

Top Sellers