Search
Filters

AD7804BNZ

Part No : AD7804BNZ
Manufacturer : Analog Devices Inc.
Catalog : Data Acquisition - Digital to Analog Converters(DAC)
Description : IC DAC 10BIT QUAD SERIAL 16DIP
rohs
Rated 5/5 based on 1 customer reviews
Availability (In-stock): 212 pieces
Shipped from : HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Categories Integrated Circuits (ICs)
Manufacturer Analog Devices Inc.
Packaging Tube
Part Status Obsolete(EOL)
Resolution 10
Number of D/A Converters 4
Settling Time 4μs
Output Type Voltage - Buffered
Data Interface SPI
Reference Type External, Internal
Operating Supply Voltage 3 V ~ 5.5 V
Voltage - Supply, Digital 3 V ~ 5.5 V
INL/DNL (LSB) ±3 (Maximum), ±0.125
Operating Temperature Range -40°C ~ 85°C
Package 16-DIP (0.300", 7.62mm)
Manufacturer Package 16-PDIP
Win Source Part Number 767422-AD7804BNZ
Popularity Medium
Fake Threat In the Open Market 72 pct.
Supply and Demand Status Limited
Family Name AD7804
Introduction Date May 10, 1996
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date Obsolete
Alternative Parts
(Cross-Reference)
DAC1214U; MAX5581BEUP+T; MAX5581AEUP+;  
Analog Devices Inc. AD7804BNZ is available at WIN SOURCE. Please review product page below for detailed information, including AD7804BNZ price, datasheets, in-stock availability, technical difficulties. Quickly Enter the access of compare list to find replaceable electronic parts. Want to gain comprehensive data for AD7804BNZ to optimize the supply chain (include cross references, lifecycle, parametric, counterfeit risk, obsolescence management forecasts), please contact to our Tech-supports team.
Products specifications
ECAD Module
Categories Integrated Circuits (ICs)
Manufacturer Analog Devices Inc.
Packaging Tube
Part Status Obsolete(EOL)
Resolution 10
Number of D/A Converters 4
Settling Time 4μs
Output Type Voltage - Buffered
Data Interface SPI
Reference Type External, Internal
Operating Supply Voltage 3 V ~ 5.5 V
Voltage - Supply, Digital 3 V ~ 5.5 V
INL/DNL (LSB) ±3 (Maximum), ±0.125
Operating Temperature Range -40°C ~ 85°C
Package 16-DIP (0.300", 7.62mm)
Manufacturer Package 16-PDIP
Win Source Part Number 767422-AD7804BNZ
Popularity Medium
Fake Threat In the Open Market 72 pct.
Supply and Demand Status Limited
Family Name AD7804
Introduction Date May 10, 1996
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date Obsolete
Alternative Parts
(Cross-Reference)
DAC1214U; MAX5581BEUP+T; MAX5581AEUP+;  
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for AD7804BNZ
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
AD7804BNZ Price

AD7804BNZ Datasheet
AD7804BNZ Application

AD7804BNZ Replacement
AD7804BNZ Pdf

AD7804BNZ Pinout
AD7804BNZ Image

AD7804BNZ Picture
AD7804BNZ In Stock

AD7804BNZ Distributor
AD7804BNZ Data Acquisition - Digital to Analog Converters(DAC)

Image
Mfr.Part No
Description
Stock
FIXED IND 6.8UH 15MA 650 MOHM
6291
IC EEPROM 4KBIT 2MHZ 8SOIC
LED 3MM GAP DIFF GRN RA HOUSING
46
8-Bit Microcontroller with 8K bytes In-System Programmable Flash
58
TRIMMER 2K OHM 0.15W SMD
8562
Amplifier Transistors(NPN Silicon) | TRANS NPN 50V 0.05A TO-92
7
IC TXRX RS485/422 20MBPS 8SOIC
500

Top Sellers