Search
Filters

AD7888ARZ-REEL7

Part No : AD7888ARZ-REEL7
Manufacturer : Analog Devices Inc.
Catalog : Data Acquisition - Analog to Digital Converters(ADC)
Description : IC ADC 12BIT 8CH SRL 16-SOIC
rohs
Rated 5/5 based on 1 customer reviews
Availability (In-stock): 2,361 pieces
Shipped from : HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Reel - TR
Status Active
Number of Bits 12
Sampling Rate 125k
Number of Inputs 8
Input Type Single Ended
Data Interface SPI, DSP
Configuration MUX-S/H-ADC
Number of A/D Converters 1
Reference Type External, Internal
Analog Supply Voltage 2.7 V to 5.25 V
Digital Supply Voltage 2.7 V to 5.25 V
Temperature Range - Operating -40°C to 105°C
Case / Package 16-SOIC
Win Source Part Number 1013168-AD7888ARZ-REEL7
Popularity Medium
Fake Threat In the Open Market 61 pct.
Supply and Demand Status Balance
The Analog Devices Inc. AD7888ARZ-REEL7 is a 12 bits, MUX-S/H-ADC converter, with SPI, DSP data interface, using Single Ended inputs.The AD7888ARZ-REEL7 uses a 2.7 V to 5.25 V analog supply and a 2.7 V to 5.25 V digital supply.The device is capable of sample rates of up to 125k. It is houesed in an 16-SOIC package with an operating temperature specified from -40°C to 105°C.
Products specifications
ECAD Module
Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Reel - TR
Status Active
Number of Bits 12
Sampling Rate 125k
Number of Inputs 8
Input Type Single Ended
Data Interface SPI, DSP
Configuration MUX-S/H-ADC
Number of A/D Converters 1
Reference Type External, Internal
Analog Supply Voltage 2.7 V to 5.25 V
Digital Supply Voltage 2.7 V to 5.25 V
Temperature Range - Operating -40°C to 105°C
Case / Package 16-SOIC
Win Source Part Number 1013168-AD7888ARZ-REEL7
Popularity Medium
Fake Threat In the Open Market 61 pct.
Supply and Demand Status Balance
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for AD7888ARZ-REEL7
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
AD7888ARZ-REEL7 Price

AD7888ARZ-REEL7 Datasheet
AD7888ARZ-REEL7 Application

AD7888ARZ-REEL7 Replacement
AD7888ARZ-REEL7 Pdf

AD7888ARZ-REEL7 Pinout
AD7888ARZ-REEL7 Image

AD7888ARZ-REEL7 Picture
AD7888ARZ-REEL7 In Stock

AD7888ARZ-REEL7 Distributor
AD7888ARZ-REEL7 Data Acquisition - Analog to Digital Converters(ADC)

Image
Mfr.Part No
Description
Stock
SURFACE MOUNT GENERAL PURPOSE SILICON RECTIFIER
6000
High End, Multichannel, 32-Bit Floating-Point Audio Processor
16
IC DAC 12BIT V-OUT 20QFN
96
FIXED IND 470NH 5.6A 18 MOHM SMD
716
IC SUPERVISOR 6 CHANNEL 16SSOP
15
128 Megabit (8 M x 16-Bit/16 M x 8-Bit) MirrorBit™ 3.0 Volt-only Uniform Sector Flash Memory with VersatileI/O™ Control
10
IC OPAMP GP 34MHZ 8DIP
IC ISOMOD LINE-SIDE DAA 16TSSOP
442

Top Sellers