The only official website & email suffix are win-source.group and win-source.net
WIN SOURCE does not have any other Company Name or Website.
Search
Filters

AD7890SQ-4

Part No AD7890SQ-4
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - ADCs/DACs - Special Purpose
Description LC2MOS 8-Channel, 12-Bit Serial, Data Acquisition System
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
Pricing & Ordering $406.889 Historical reference price : is the price that a customer announces that it is willing to pay for this component in the previous period, only for reference.
Quantity
Unit Price
Ext. Price
1+
$349.5610
$349.561
* The above prices does not include taxes and freight rates, which will be calculated on the order pages.
Availability: 570 pieces
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
Categories Integrated Circuits (ICs)
Manufacturer Analog Devices Inc.
Packaging Tube
Type Data Acquisition System (DAS)
Resolution (Bits) 12 b
Sampling Rate 117k
Data Interface Serial
Voltage Supply Source Single Supply
Operating Supply Voltage 5V
Operating Temperature Range -55°C ~ 125°C
Mounting Style Through Hole
Package 24-CDIP (0.300", 7.62mm)
Manufacturer Package 24-CDIP
Win Source Part Number 1137945-AD7890SQ-4
Manufacturer Homepage www.analog.com
Popularity Medium
Fake Threat In the Open Market 31 pct.
Supply and Demand Status Limited
Family Name AD7890
Introduction Date September 11, 1996
ECCN EAR99
Country of Origin Philippines
Estimated EOL Date 2028
Alternative Parts
(Cross-Reference)
MAX1271BENG+;  MAX1271BCNG+;  MAX1270BCNG-T; 

Description

Product Overview: AD7890SQ-4

The AD7890SQ-4 is a high-performance, low-power, 12-bit analog-to-digital converter (ADC) from Analog Devices Inc., a leader in precision high-performance integrated circuits. This ADC is designed to offer exceptional accuracy and speed for a wide range of applications, from industrial process control to medical systems and automotive electronics.

Key Features

  • Resolution: 12-bit ADC with no missing codes
  • Sampling Rate: Fast throughput rate of 1.5 µs conversion time
  • Input Range: 0 V to REF input voltage range with a single 5 V power supply
  • Low Power Consumption: Operates on just 15 mW typ at 5 V
  • Flexible Interface: Compatible with 3 V or 5 V logic systems
  • Multiple Channel Options: Available in 4-channel multiplexed input versions
  • Package Type: Offered in a 24-pin CERDIP package

Performance and Quality

The AD7890SQ-4 is designed for situations where high accuracy is paramount. It features a successive approximation register (SAR) architecture that ensures no missing codes over the full operating temperature range. The device's high sampling rate makes it an excellent choice for applications that require both speed and precision, such as data acquisition systems and closed-loop control systems.

Applications

With its robust feature set, the AD7890SQ-4 is well-suited for a variety of demanding applications. These include:

  • Industrial Automation and Process Control
  • Medical Instrumentation
  • Battery-Powered Systems
  • Data Acquisition Systems
  • Automotive Electronics

Conclusion

The AD7890SQ-4 from Analog Devices Inc. represents a blend of high-speed, precision, and low-power consumption, making it a reliable choice for engineers and designers looking for an ADC that can meet stringent performance requirements. Its versatility and ease of integration into various systems further solidify its position as a go-to solution for a multitude of ADC applications.