Search
Filters

AD790JR-REEL7

Part No : AD790JR-REEL7
Manufacturer : Analog Devices Inc.
Catalog : Linear - Comparators
Description : IC COMPARATOR PREC W/LATCH 8SOIC
Rohs State : Need to verify
Rated 5/5 based on 1 customer reviews
Availability (In-stock): 837 pieces
Shipped from : HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Categories Integrated Circuits (ICs)
Manufacturer Analog Devices Inc.
Packaging Reel package
Type with Latch
Number of Elements 1
Output Type CMOS, TTL
Dual Supply Voltage (±) 4.5 V ~ 7 V, ±2.25 V ~ 16.5 V
Voltage - Input Offset (Maximum) 1.5mV @ 5V
Current - Input Bias (Maximum) 5μA @ 5V
Maximum Quiescent Current 10mA
CMRR, PSRR (Typ) 95dB CMRR, 90dB PSRR
Propagation Delay (Maximum) 50ns
Hysteresis 500μV
Operating Temperature Range 0°C ~ 70°C
Package 8-SOIC (0.154", 3.90mm Width)
Mounting SMD
Manufacturer Package 8-SOIC
Win Source Part Number 767512-AD790JR-REEL7
Popularity Medium
Fake Threat In the Open Market 71 pct.
Supply and Demand Status Limited
Analog Devices Inc. AD790JR-REEL7 is available at WIN SOURCE. Please review product page below for detailed information, including AD790JR-REEL7 price, datasheets, in-stock availability, technical difficulties. Quickly Enter the access of compare list to find replaceable electronic parts. Want to gain comprehensive data for AD790JR-REEL7 to optimize the supply chain (include cross references, lifecycle, parametric, counterfeit risk, obsolescence management forecasts), please contact to our Tech-supports team.
Products specifications
ECAD Module
Categories Integrated Circuits (ICs)
Manufacturer Analog Devices Inc.
Packaging Reel package
Type with Latch
Number of Elements 1
Output Type CMOS, TTL
Dual Supply Voltage (±) 4.5 V ~ 7 V, ±2.25 V ~ 16.5 V
Voltage - Input Offset (Maximum) 1.5mV @ 5V
Current - Input Bias (Maximum) 5μA @ 5V
Maximum Quiescent Current 10mA
CMRR, PSRR (Typ) 95dB CMRR, 90dB PSRR
Propagation Delay (Maximum) 50ns
Hysteresis 500μV
Operating Temperature Range 0°C ~ 70°C
Package 8-SOIC (0.154", 3.90mm Width)
Mounting SMD
Manufacturer Package 8-SOIC
Win Source Part Number 767512-AD790JR-REEL7
Popularity Medium
Fake Threat In the Open Market 71 pct.
Supply and Demand Status Limited
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for AD790JR-REEL7
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
AD790JR-REEL7 Price

AD790JR-REEL7 Datasheet
AD790JR-REEL7 Application

AD790JR-REEL7 Replacement
AD790JR-REEL7 Pdf

AD790JR-REEL7 Pinout
AD790JR-REEL7 Image

AD790JR-REEL7 Picture
AD790JR-REEL7 In Stock

AD790JR-REEL7 Distributor
AD790JR-REEL7 Linear - Comparators

Image
Mfr.Part No
Description
Stock
MOSFET N-CH 600V 21A TO220FP
800
RELAY GEN PURPOSE SPST 10A 12V
4
DC/DC CONVERTER 5V 20W
10
FM Tuner, VHF-Band Amp Applications
3102
SURFACE MOUNT SILICON ZENER DIODES
1600
16-bit Programmable LED Dimmer with I2C Interface