Search
Filters

AD7948ARS-B

Part No : AD7948ARS-B
Manufacturer : Analog Devices Inc.
Catalog : Data Acquisition - Digital to Analog Converters(DAC)
Description : IC DAC 12BIT MULT PARALL 20-SSOP
Rohs State : Need to verify
Rated 5/5 based on 1 customer reviews
Availability (In-stock): 7,788 pieces
Shipped from : HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Tube/Rail
Status Obsolete(EOL)
Number of Bits 12
Number of D/A Converters 1
Settling Time 5μs (Typ)
Output Type Current - Unbuffered
Differential Output No
Data Interface Parallel
Reference Type External
Analog Supply Voltage 3 V to 5.5 V
Digital Supply Voltage 3 V to 5.5 V
INL/DNL (LSB) ±1 (Max), ±0.9 (Max)
Temperature Range - Operating -40°C to 85°C
Case / Package 20-SSOP
Win Source Part Number 1013238-AD7948ARS-B
Popularity Medium
Fake Threat In the Open Market 52 pct.
Supply and Demand Status Balance
The Analog Devices Inc. AD7948ARS-B is 12 bits Parallel digital-to-analog converters (DACs) that operate from a 3 V to 5.5 V supply. It comes in 20-SSOP Tube/Rail package as External reference. The total unadjusted error is typically ±1 (Max), ±0.9 (Max) FSR and the settling time is 5μs (Typ). The AD7948ARS-B is characterized for operation from -40°C to 85°C.
Products specifications
ECAD Module
Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Tube/Rail
Status Obsolete(EOL)
Number of Bits 12
Number of D/A Converters 1
Settling Time 5μs (Typ)
Output Type Current - Unbuffered
Differential Output No
Data Interface Parallel
Reference Type External
Analog Supply Voltage 3 V to 5.5 V
Digital Supply Voltage 3 V to 5.5 V
INL/DNL (LSB) ±1 (Max), ±0.9 (Max)
Temperature Range - Operating -40°C to 85°C
Case / Package 20-SSOP
Win Source Part Number 1013238-AD7948ARS-B
Popularity Medium
Fake Threat In the Open Market 52 pct.
Supply and Demand Status Balance
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for AD7948ARS-B
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
AD7948ARS-B Price

AD7948ARS-B Datasheet
AD7948ARS-B Application

AD7948ARS-B Replacement
AD7948ARS-B Pdf

AD7948ARS-B Pinout
AD7948ARS-B Image

AD7948ARS-B Picture
AD7948ARS-B In Stock

AD7948ARS-B Distributor
AD7948ARS-B Data Acquisition - Digital to Analog Converters(DAC)

Image
Mfr.Part No
Description
Stock
VARISTOR 12.7V 20A 0402
1000
IC LI-ON LINEAR CHRG MGMT 10-SON
100
IC OPAMP VFB 3MHZ 8SO
72
POWER TRANSISTORS(15A,150-250V,175W) | TRANS PNP DARL 250V 15A TO-3
3
IC SGL SCHMITT INVERTER DFN1010
1000
CAP FILM 82UF 10% 63VDC RADIAL
430
HIGH CURRENT 15,25,35,AMPS. SINGLE PHASE GLASS PASSIVATED BRIDGE RECTIFIERS | BRIDGE RECT 1PHASE 1KV 25A GBPC
973
IC SWITCH QUAD 1X2 14SOIC
719

Top Sellers