Search
Filters

AD8011AR-REEL7

Part No :
AD8011AR-REEL7
Manufacturer :
Catalog :
Linear - Amplifiers - Instrumentation,OP Amps,Buffer Amps
Description :
IC OPAMP CFA 400MHZ 8SOIC
rohs
Rated 5/5 based on 1 customer reviews
Availability (In-stock): 390 pieces
Shipped from :
HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Categories Integrated Circuits (ICs)
Manufacturer Analog Devices Inc.
Part Status Obsolete(EOL)
Amplifier Type Current Feedback
Number of Circuits 1
SR - Slew Rate 3500 V/μs
-3db Bandwidth 400MHz
Current - Input Bias 5μA
Voltage - Input Offset 2mV
Operating Supply Current 1.3mA
Output Current per Channel 30mA
Dual Supply Voltage (±) 3 V ~ 12 V, ±1.5 V ~ 6 V
Operating Temperature Range -40°C ~ 85°C
Mounting SMD
Package 8-SOIC (0.154", 3.90mm Width)
Manufacturer Package 8-SOIC
Win Source Part Number 767533-AD8011AR-REEL7
Popularity Medium
Fake Threat In the Open Market 28 pct.
Supply and Demand Status Limited
Family Name AD8011
Introduction Date October 25, 1995
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date Obsolete
Alternative Parts
(Cross-Reference)
THS4211D; THS4211DR;  THS4211DRG4;  
Analog Devices Inc. AD8011AR-REEL7 is available at WIN SOURCE. Please review product page below for detailed information, including AD8011AR-REEL7 price, datasheets, in-stock availability, technical difficulties. Quickly Enter the access of compare list to find replaceable electronic parts. Want to gain comprehensive data for AD8011AR-REEL7 to optimize the supply chain (include cross references, lifecycle, parametric, counterfeit risk, obsolescence management forecasts), please contact to our Tech-supports team.
Products specifications
ECAD Module
Categories Integrated Circuits (ICs)
Manufacturer Analog Devices Inc.
Part Status Obsolete(EOL)
Amplifier Type Current Feedback
Number of Circuits 1
SR - Slew Rate 3500 V/μs
-3db Bandwidth 400MHz
Current - Input Bias 5μA
Voltage - Input Offset 2mV
Operating Supply Current 1.3mA
Output Current per Channel 30mA
Dual Supply Voltage (±) 3 V ~ 12 V, ±1.5 V ~ 6 V
Operating Temperature Range -40°C ~ 85°C
Mounting SMD
Package 8-SOIC (0.154", 3.90mm Width)
Manufacturer Package 8-SOIC
Win Source Part Number 767533-AD8011AR-REEL7
Popularity Medium
Fake Threat In the Open Market 28 pct.
Supply and Demand Status Limited
Family Name AD8011
Introduction Date October 25, 1995
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date Obsolete
Alternative Parts
(Cross-Reference)
THS4211D; THS4211DR;  THS4211DRG4;  
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for AD8011AR-REEL7
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
AD8011AR-REEL7 Price

AD8011AR-REEL7 Datasheet
AD8011AR-REEL7 Application

AD8011AR-REEL7 Replacement
AD8011AR-REEL7 Pdf

AD8011AR-REEL7 Pinout
AD8011AR-REEL7 Image

AD8011AR-REEL7 Picture
AD8011AR-REEL7 In Stock

AD8011AR-REEL7 Distributor
AD8011AR-REEL7 Linear - Amplifiers - Instrumentation,OP Amps,Buffer Amps

Image
Mfr.Part No
Description
Stock
Single output 50W ~ 200W DC-DC power module 
3
Remote Type 8-Bit MCU with LCD
210
FIXED IND 10UH 80MA 360 MOHM SMD
300
DIODE ZENER 39V 225MW SOT23-3
271
K22 Sub-Family Data Sheet | IC MCU 32BIT 128KB FLASH 64LQFP
19
IC VOLT DETECTOR 5.2V SC-82AB
600
AUTOMOTIVE MOSFET
3250
IC CONTROLLER DMA 44PLCC
40

Top Sellers